EN
  • EN
  • DE

OPT301M

Part No OPT301M
Manufacturer Texas Instruments
Catalog Optical Sensors - Ambient Light, IR, UV Sensors
Description IC PHOTODIODE/AMPLIFIER TO-99-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Ambient
Wavelength 650nm
Proximity Detection No
Output Type Voltage
Supply Voltage - Operating ±2.25 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package TO-99
Win Source Part Number 1085193-OPT301M
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OPT301M CAD Model

Description

The OPT301M is an advanced optical sensor module from Texas Instruments, designed to provide a high level of integration for light detection applications. This module combines a precision photodiode and a transimpedance amplifier (TIA) in a single compact package, making it an ideal solution for a wide range of applications including medical diagnostics, laboratory equipment, and industrial sensing.

Key Features

  • Integrated Photodiode: The OPT301M comes with an onboard silicon photodiode, offering excellent linearity and high responsivity across a broad range of light wavelengths.
  • Transimpedance Amplifier: The module's TIA converts the photodiode's current output into a voltage, providing a direct analog output that is proportional to the light intensity.
  • Wide Dynamic Range: This product is capable of detecting a wide range of light intensities, making it versatile for various lighting conditions.
  • Low Noise Performance: The OPT301M is designed to have low noise characteristics, ensuring high precision measurements in critical applications.
  • Single Supply Operation: The device operates from a single 2.7V to 36V supply, simplifying power management in system design.

Applications

The OPT301M is suited for a variety of applications where accurate light measurement is crucial. These include:

  • Optical heart rate monitors
  • Spectrophotometers
  • Chemical analyzers
  • Portable instrumentation
  • Automatic exposure control for cameras

Reliability and Support

Texas Instruments is known for its commitment to quality and reliability. The OPT301M is built to meet high standards, ensuring dependable performance in your application. Additionally, Texas Instruments provides comprehensive technical support and documentation, making integration and troubleshooting more straightforward for designers and engineers.

For more detailed information, specifications, and application notes, please visit the Texas Instruments official website or contact their support team.

You May Also Be Interested in

Analog Devices Inc.
SENSOR OPT 470850NMAMB 24 VFLGA
Lowest to $9.9490
Broadcom Limited
SLIM MOUSE SENSOR LED LP 16-SMD
Lowest to $8.4049
Broadcom Limited
IC USB OPT MOUSE SENSOR HS 8-DIP / Optical Sensor 8-DIP Module
Lowest to $1.6817
Broadcom Limited
SOLID STATE OPTICAL MOUSE SENSOR
Need more? Email Us
Parallax Inc.
UV LIGHT SENSOR
Lowest to $1.0522
Broadcom Limited
IC USB OPT MOUSE SENSOR 18-DIP / Optical Sensor 18-DIP Module
Lowest to $12.2638
Renesas Electronics America
SENSOR OPT 540NM AMBIENT 6 WDFN
Need more? Email Us
Broadcom Limited
SENSOR OPTICAL MOUSE LP 20-DIP / Optical Sensor 20-DIP Module
Lowest to $16.8584
Broadcom Limited
SENSOR OPTICAL MOUSE LP 16-DIP / Optical Sensor 16-DIP Module
Lowest to $2.5964

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess