EN
  • EN
  • DE

P3703A5120DSER

Part No P3703A5120DSER
Manufacturer Texas Instruments
Catalog OEM Parts (O - R)
Description High-accuracy window supervisor with reset time delay 6-WSON -40 to 125
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Height 800 µm
Length 1.5 mm
Number of Pins 6
Thickness 750 µm
Width 1.5 mm
Win Source Part Number 1004006-P3703A5120DSER
Categories OEM Parts(O-R)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian P3703A5120DSER CAD Model

Description

The P3703A5120DSER is a high-performance integrated circuit (IC) from Texas Instruments, designed to cater to a wide array of applications. This precision-engineered product is a testament to Texas Instruments' commitment to providing state-of-the-art solutions for the electronics industry.

Key Features

  • Advanced Technology: Built with cutting-edge semiconductor technology, the P3703A5120DSER offers robust performance and reliability.
  • High Efficiency: This IC is designed for optimal power management, ensuring high efficiency and low power consumption for the end application.
  • Compact Size: Its small footprint makes it an ideal choice for space-constrained applications without compromising on functionality.
  • Versatility: The P3703A5120DSER is suitable for a variety of applications, including industrial, automotive, and consumer electronics.
  • Easy Integration: The IC is designed for easy integration into system designs, providing a seamless user experience for designers and engineers.

Applications

The P3703A5120DSER can be utilized in a range of applications. Its versatility allows it to be a core component in power management systems, embedded systems, and IoT devices. Additionally, it can be used in automotive electronics, providing the reliability required for critical systems. Its high efficiency makes it suitable for battery-powered devices, ensuring longer operational times.

Quality and Support

Texas Instruments is renowned for their quality and customer support. The P3703A5120DSER is backed by rigorous testing and validation to meet the highest industry standards. Customers can also access comprehensive technical support and documentation, making the integration process as smooth as possible.

Ordering Information

To order the P3703A5120DSER or to request samples, customers can visit the Texas Instruments website or contact their local sales representative. Detailed product specifications and datasheets are also available online to assist with product evaluation and design-in processes.

You May Also Be Interested in

KOA Speer
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess