EN
  • EN
  • DE

PA4102A1

Part No PA4102A1
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 267455-PA4102A1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PA4102A1 CAD Model

Description

The PA4102A1 is a high-performance, technologically advanced product from Texas Instruments, a renowned global semiconductor company that designs and manufactures analog and digital integrated circuits.

  • Application: servo systems, programmable power supplies, and audio amplifiers, industrial process control, instrumentation, and automation systems
  • Output Voltage Range: Wide
  • Output Current: High
  • Harmonic Distortion: Low
  • Slew Rate: High
  • Protection: Thermal shutdown and output short-circuit
  • Ease of Use: User-friendly
  • Package: Compact
  • Power Efficiency: Minimal power supply

In conclusion, the PA4102A1 from Texas Instruments is a top-tier power operational amplifier that offers high performance, exceptional reliability, and advanced protection features. It is designed to meet the needs of a wide range of applications, making it a versatile choice for professionals in various fields. As with all Texas Instruments products, the PA4102A1 comes with the assurance of quality, durability, and excellent customer support.

You May Also Be Interested in

NVIDIA
Lowest to $35.9055
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
NEC
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
STMicroelectronics
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NVIDIA
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess