EN
  • EN
  • DE

PAA33C64NJ-016

Part No PAA33C64NJ-016
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 267505-PAA33C64NJ-016
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PAA33C64NJ-016 CAD Model

Description

The PAA33C64NJ-016 is a high-performance integrated circuit (IC) product from Texas Instruments, a renowned global semiconductor company.

  • Technology: Advanced semiconductor technology
  • Operation: High-speed operation
  • Reliability: Excellent reliability
  • Performance: Power efficiency and high-speed performance
  • Operating Conditions: Designed to withstand harsh operating conditions
  • Heat Dissipation: Excellent heat dissipation capabilities
  • Convenience: Easy to install
  • Compatibility: Designed to work seamlessly with a wide range of devices and systems

In conclusion, the PAA33C64NJ-016 from Texas Instruments is a high-performance IC that offers a host of benefits. It delivers superior performance, excellent reliability, and high power efficiency, making it an ideal choice for a wide range of applications. Whether you're a designer, a manufacturer, or an end-user, you can count on the PAA33C64NJ-016 to deliver the performance you need.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
NXP / Nexperia
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
Samsung
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
STMicroelectronics
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess