EN
  • EN
  • DE

PAFE5808ZCF

Part No PAFE5808ZCF
Manufacturer Texas Instruments
Catalog OEM Parts (O - R)
Description AFE General Purpose 1ADC 14-Bit 1.8V/3.3V/5V 135-Pin BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package BGA
Interface LVDS, Serial
Number of A/D Converters 1
Operating Supply Current 375 mA
Radiation Hardening No
Resolution 1.75 B
RoHS Compliant
Win Source Part Number 1023641-PAFE5808ZCF
Categories OEM Parts(O-R)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PAFE5808ZCF CAD Model

Description

The PAFE5808ZCF from Texas Instruments is a state-of-the-art integrated circuit designed for high-performance applications requiring precise analog front-end functionality. This advanced product is a testament to Texas Instruments' commitment to providing innovative solutions for complex electronic systems.

Key Features:

  • High Precision: The PAFE5808ZCF offers exceptional accuracy and linearity, making it suitable for high-precision measurement systems.
  • Low Noise: With its low-noise design, the PAFE5808ZCF ensures clean signal acquisition, which is critical for sensitive applications.
  • Integrated Functions: It includes multiple integrated functions such as amplifiers, ADCs, and DACs, reducing the need for additional components and simplifying circuit design.
  • Flexible Interface: The device is equipped with a flexible interface that supports various communication protocols, enabling easy integration with other system components.
  • Power Efficiency: Designed with power efficiency in mind, the PAFE5808ZCF helps to minimize power consumption, which is essential for battery-operated devices.
  • Robust Construction: Manufactured to withstand harsh industrial environments, this product is built to last and perform reliably under challenging conditions.

Applications:

The versatility of the PAFE5808ZCF makes it an ideal choice for a wide range of applications. It is particularly well-suited for:

  • Medical imaging systems
  • Industrial process control
  • Precision instrumentation
  • Automated test equipment
  • Data acquisition systems

About Texas Instruments:

Texas Instruments is a global semiconductor company that designs and manufactures semiconductors and various integrated circuits, which it sells to electronics designers and manufacturers globally. Renowned for their innovation and quality, Texas Instruments products are used in virtually every type of electronic equipment.

With the PAFE5808ZCF, Texas Instruments continues to push the boundaries of technology, providing engineers with the components they need to create more accurate, reliable, and efficient electronic products.

You May Also Be Interested in

Intel
Lowest to $18.4668
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
Yageo
Need more? Email Us
Essentra Components
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Littelfuse Inc.
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.6568 $87.3136
3+ $35.8209 $107.4627
5+ $34.7015 $173.5075
6+ $33.5821 $201.4926
8+ $32.4627 $259.7016
11+ $29.1045 $320.1495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess