EN
  • EN
  • DE

PCA9515APWT

Part No PCA9515APWT
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER I2C 1CH 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Not For New Designs
Type Buffer, ReDriver
Applications I2C
Input 2-Wire Bus
Output 2-Wire Bus
Data Rate (Max) 400kHz
Number of Channels 1
Capacitance - Input 7pF
Supply Voltage - Operating 2.3 V to 3.6 V
Operating Supply Current 500μA
Temperature Range - Operating -40°C to 85°C
Case / Package 8-TSSOP
Win Source Part Number 1086764-PCA9515APWT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA9515APWT CAD Model

Description

Texas Instruments PCA9515APWT I2C Bus Extender

The PCA9515APWT is a robust I2C bus extender designed by Texas Instruments to facilitate the extension of the I2C bus communication over a greater distance. This integrated circuit is essential for applications requiring long-distance or multi-point data communication without compromising the integrity of the signal.

Key Features

  • Operating voltage range from 2.3V to 3.6V, accommodating a variety of system power requirements.
  • Hot swappable, allowing devices to be inserted into or removed from a live backplane without shutting down the system.
  • Low standby current, making it suitable for power-sensitive applications.
  • Supports bidirectional data transfer through the I2C bus, providing versatile communication capabilities.
  • Capable of buffering both data and clock lines, enhancing signal integrity over extended distances.
  • Comes in a compact TSSOP package, ensuring a minimal footprint on the PCB.

Applications

The PCA9515APWT is widely used in applications that require I2C signal integrity to be maintained across longer distances or through capacitive loads that exceed the standard I2C specifications. These applications include:

  • Industrial control systems
  • Telecommunications equipment
  • Servers and networking hardware
  • Consumer electronics

Advantages

One of the primary advantages of the PCA9515APWT is its ability to preserve the integrity of the I2C signal through capacitive isolation. This isolation prevents the main bus capacitance from being loaded onto the side of the repeater that connects to the I2C bus, thereby allowing multiple devices to communicate without degrading the signal quality. Additionally, the device's low power consumption and ability to support hot swapping make it an ideal choice for applications that must remain operational 24/7.

Technical Specifications

Parameter Value
Supply Voltage (VCC) 2.3V to 3.6V
Operating Temperature Range -40°C to +85°C
Package Type TSSOP
RoHS Compliance Yes

Overall, the PCA9515APWT by Texas Instruments is a reliable and versatile solution for extending I2C bus communications, ensuring high-quality data transmission across various environments and applications.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER LVDS 1CH 40WQFN
Lowest to $15.9260
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $20.6326
Texas Instruments
IC MULTIPLEXER 2CH 48WQFN
Lowest to $13.1396
Texas Instruments
IC REDRIVER LVDS 1CH 8SOIC
Lowest to $1.6415
Texas Instruments
IC REDRIVER PCIE/SAS/SATA 54WQFN
Lowest to $43.3321
Texas Instruments
IC REDRIVER PCIE 2CH 24WQFN
Lowest to $10.9440
Texas Instruments
USB 2.0 480-MBPS HIGH-SPEED SIGN
Lowest to $1.4553
Texas Instruments
LOW EMISSIONS, FULL/LOW SPEED IS
Lowest to $10.5564
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $77.0009

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4217 $50.8557
51+ $1.9871 $101.3421
78+ $1.9250 $150.1500
108+ $1.8629 $201.1932
139+ $1.8008 $250.3112
186+ $1.6145 $300.2970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess