EN
  • EN
  • DE

PCA9518DBR

Part No PCA9518DBR
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 20SSOP / Buffer Interface 20-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Texas Instruments
Package Tape & Reel
Product Status Last Time Buy
Applications Buffer
Interface I2C
Voltage - Supply 3V ~ 3.6V
Package / Case 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Mounting Type Surface Mount
Base Product Number PCA9518
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 269642-PCA9518DBR
Ultra Librarian 3D Model Ultra Librarian PCA9518DBR CAD Model

Description

The PCA9518DBR from Texas Instruments is a highly versatile and powerful I2C hub that can be used to expand the number of I2C devices that can be connected to a single I2C bus. It features five open-drain I2C buffers that can be configured to operate in a variety of modes, including:

5-channel I2C hub: This is the most common mode of operation, and allows the PCA9518DBR to be used to connect up to five additional I2C devices to a single I2C bus. 2-channel I2C repeater: This mode can be used to extend the range of an I2C bus by up to 100 meters. I2C level translator: This mode can be used to translate between 3.3V and 5V I2C devices. The PCA9518DBR is also highly configurable, with features such as:

Programmable address: This allows the PCA9518DBR to be assigned any I2C address, which makes it easy to use in systems with multiple I2C devices. Programmable interrupt: This allows the PCA9518DBR to generate an interrupt when one of the I2C buses is active. Programmable slew rate: This allows the PCA9518DBR to be optimized for different I2C bus speeds. The PCA9518DBR is available in a 20-pin SSOP package, and is suitable for use in a wide range of applications, including:

Industrial control Consumer electronics Automotive Medical devices Communications equipment Here are some specific examples of how the PCA9518DBR can be used:

In an industrial control system, the PCA9518DBR can be used to expand the number of sensors and actuators that can be connected to a single microcontroller. In a consumer electronics device, the PCA9518DBR can be used to connect multiple displays or other peripherals. In an automotive system, the PCA9518DBR can be used to connect multiple ECUs or other devices. In a medical device, the PCA9518DBR can be used to connect multiple sensors or actuators. In communications equipment, the PCA9518DBR can be used to expand the number of ports that can be connected to a single I2C bus. Overall, the PCA9518DBR is a highly versatile and powerful I2C hub that can be used in a wide range of applications. It is easy to use and configure, and is available in a small and convenient package.

Here are some additional details about the PCA9518DBR:

Supply voltage: 3V to 3.6V Operating temperature range: -40°C to +85°C Maximum I2C bus speed: 400kHz Maximum drive current: 3mA Maximum sink current: 10mA Package: 20-pin SSOP If you are looking for a way to expand the number of I2C devices that you can connect to a single I2C bus, or if you need a way to extend the range of an I2C bus, then the PCA9518DBR is a great option to consider.

You May Also Be Interested in

Broadcom Limited
IC INTERFACE SPECIALIZED 256BGA
Lowest to $73.4437
Altera
Specialized RoHS
Lowest to $10.1866
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3232
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
Chipone Technology (Beijing) Co., Ltd.
1Gbps QFN-48-EP(6x6) Specialized RoHS
Lowest to $1.1730
Iflytek
LQFP-64(10x10) Audio Special Purpose RoHS
Lowest to $35.1880
Nexperia USA Inc.
IC INTERFACE SPECIALIZED 48TSSOP
Need more? Email Us
MacroSilicon Technology Co., Ltd.
3.135V~3.465V LQFP-48(7x7) Video Processing RoHS
Lowest to $2.4925
ON Semiconductor
IC INTERFACE SPECIALIZED 28PLCC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2000 $50.6000
56+ $1.8051 $101.0856
86+ $1.7487 $150.3882
119+ $1.6923 $201.3837
153+ $1.6359 $250.2927
205+ $1.4667 $300.6735
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,300 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess