EN
  • EN
  • DE

PCA9518DBT

Part No PCA9518DBT
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC EXPANDABLE 5CH I2C HUB 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Applications Buffer
Interface I2C
Operating Supply Voltage 3 V ~ 3.6 V
Package 20-SSOP (0.209", 5.30mm Width)
Manufacturer Package 20-SSOP
Mounting SMD
Win Source Part Number 791478-PCA9518DBT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCA9518DBT CAD Model

Description

Product Overview: Texas Instruments PCA9518DBT

The PCA9518DBT is a robust, high-performance integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a leader in the semiconductor industry. This IC is a five-channel I²C-bus repeater that allows system designers to extend the reach of their I²C bus communications significantly. It is particularly useful in applications where multiple devices are interfaced over long distances or when bus buffering is required for more complex system topologies.

The PCA9518DBT is designed to provide bidirectional buffering for both the data (SDA) and the clock (SCL) lines, effectively isolating the capacitance of one segment of the bus from another. This isolation allows for more devices to be connected or for longer trace lengths, without compromising the integrity of the communication signal or exceeding the I²C standard capacitance limits.

This IC features a wide operating voltage range from 2.3V to 5.5V, making it suitable for interfacing with both low-voltage and standard I²C devices. Its operating temperature range from -40°C to 85°C ensures reliable performance across diverse environmental conditions. The PCA9518DBT is available in a compact TSSOP-20 package, which is ideal for space-constrained applications.

The PCA9518DBT enhances system reliability with its built-in hot-swap capability. This feature allows I²C-bus cards to be inserted into a live backplane without corruption of the data and clock buses. Additionally, the device supports a high data transfer rate and has a maximum clock frequency of 400 kHz, suitable for most standard I²C applications.

Texas Instruments has designed the PCA9518DBT with ease of use in mind. It requires minimal external components, and its design simplifies PCB layout considerations. The device is also characterized for operation from 0°C to 70°C, ensuring its versatility across a wide range of commercial-grade applications.

In summary, the PCA9518DBT from Texas Instruments is a reliable and versatile solution for expanding I²C bus capabilities. Its ability to interface with multiple devices over extended distances without signal degradation makes it an essential component for engineers looking to develop sophisticated electronic systems with robust communication protocols.

You May Also Be Interested in

NXP / Nexperia
IC INTERFACE SPECIALIZED 32SOIC
Lowest to $16.3213
Microchip Technology
IC INTERFACE SPECIALIZED 68TQFN / Switch Interfacing Interface 68-TQFN-EP (8x8)
Lowest to $25.2044
Diodes Incorporated
ACTIVE HDMI V-QFN3590-42 T&R 3.5 / Desktop, HDMI Redriver, Laptops, Level Shifter, Set-Top Boxes Interface 42-TQFN (9x3.5)
Need more? Email Us
Maxim Integrated
IC INTERFACE SPECIALIZED 24SOIC
Lowest to $71.6912
Rohm Semiconductor
IC INTERFACE SPEC VQFN48MCV070
Lowest to $14.5523
NXP / Nexperia
IC SBC CAN HIGH SPEED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $7.7960
Microchip Technology
IC INTERFACE SPECIALIZED PFX-L / Fanout PCIe Switch Interface
Lowest to $652.8268
Texas Instruments
INTERFACE / Retimer Interface 36-NFBGA (5x5)
Lowest to $44.4617
NXP / Nexperia
IC INTFACE SPECIALIZED 16HX2QFN / USB Interface 16-HX2QFN (2.6x2.6)
Lowest to $4.3657

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess