EN
  • EN
  • DE
  • IT

PCA9539RGER

Part No PCA9539RGER
Manufacturer Texas Instruments
Catalog Interface - I/O Expanders
Description IC I/O EXPANDER I2C 16B 24VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of I/O 16
Interrupt Output Yes
Features POR
Output Type Push-Pull
Current - Output Source/Sink 10mA, 25mA
Max Frequency 400kHz
Supply Voltage - Operating 2.3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-VQFN (4x4)
Win Source Part Number 061212-PCA9539RGER
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCA9539RGER CAD Model

Description

The PCA9539RGER is a high-performance, low-voltage digital input/output (I/O) expander from Texas Instruments, a renowned leader in the semiconductor industry.

  • Function: Providing a comprehensive solution for expanding the I/O capability of any standard I2C-bus/SMBus I/O
  • I/O Ports: 16-bit I/O ports which can be independently assigned as inputs or outputs
  • Supply Voltage Range: 1.65 V to 5.5 V
  • Internal Oscillator: 24 MHz
  • Power-On Reset: Built-in power-on reset feature
  • Interrupt Functionality: Includes interrupt functionality
  • Package: Compact VQFN (RGE) package with 24 pins
  • RoHS Compliant: Yes
  • Lead-Free: Yes
  • Halogen-Free: Yes
  • Antimony-Free: Yes

You May Also Be Interested in

Maxim Integrated
8-PORT I/O EXPANDER / I/O Expander 8 I2C, SMBus 400 kHz 16-TSSOP
Lowest to $5.2825
Maxim Integrated
MULTI-PORT I/O EXPANDER
Lowest to $9.1000
SMSC Corporation
LPC SUPER I/O / I/O Expander
Lowest to $9.1405
Maxim Integrated
I/O PORT EXPANDER / I/O Expander 16 I2C, SMBus 400 kHz 24-TQFN-EP (4x4)
Need more? Email Us
ON Semiconductor
IC XPNDR 400KHZ I2C SMBUS 24TQFN
Lowest to $2.6364
SMSC Corporation
LPC SUPER I/O WITH HARDWARE MONI / I/O Expander
Need more? Email Us
Rohm Semiconductor
IC XPNDR 400KHZ I2C 35VBGA
Lowest to $2.0208
Harris Corporation
IC XPNDR PARALLEL 24SBDIP
Lowest to $132.4090
Harris Corporation
IC XPNDR 8MHZ 40DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.0902 $50.1648
59+ $1.7151 $101.1909
91+ $1.6615 $151.1965
125+ $1.6079 $200.9875
161+ $1.5543 $250.2423
216+ $1.3935 $300.9960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,080 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess