EN
  • EN
  • DE
  • IT

PCA9555PWRG4

Part No PCA9555PWRG4
Manufacturer Texas Instruments
Catalog Interface - I/O Expanders
Description IC I/O EXPANDER I2C 16B 24TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of I/O 16
Interrupt Output Yes
Features POR
Output Type Push-Pull
Current - Output Source/Sink 10mA, 25mA
Max Frequency 400kHz
Supply Voltage - Operating 2.3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-TSSOP
Win Source Part Number 1086830-PCA9555PWRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA9555PWRG4 CAD Model

Description

The PCA9555PWRG4 is a robust I/O expander from the reputable semiconductor manufacturer, Texas Instruments. Designed to provide a seamless solution for expanding the I/O capabilities of microcontroller-based systems, this device offers 16 additional I/O ports, which can be invaluable in complex or input/output-intensive applications.

Key Features:

  • Extended I/O: With 16 I/O ports, this expander allows for significant expansion, making it ideal for applications requiring additional inputs and outputs, such as keypad interfaces, sensor arrays, or additional control lines.
  • I2C Interface: The PCA9555PWRG4 communicates over the I2C bus, supporting both 400 kHz Fast-mode and 100 kHz Standard-mode operations, providing easy integration with most microcontrollers.
  • Low Standby Current: Energy efficiency is a key consideration, and this device offers a low standby current, making it suitable for battery-powered and power-sensitive applications.
  • Wide Operating Voltage: The device operates across a wide voltage range of 2.3V to 5.5V, ensuring compatibility with various logic levels and systems.
  • Interrupt Output: An interrupt output is available to alert the host controller when input states change, which can help to reduce polling overhead and improve system responsiveness.
  • Polarity Inversion: Input polarity inversion is supported, allowing for easy adaptation to different logic configurations.

Applications:

  • Server infrastructure
  • Industrial control systems
  • Home automation
  • Consumer electronics
  • Automotive systems

The PCA9555PWRG4 comes in a TSSOP (Thin Shrink Small Outline Package) with 24 pins, providing a compact footprint for space-constrained applications. This I/O expander is an excellent choice for designers looking to increase the I/O capabilities of their systems without the need for larger microcontrollers or additional hardware complexity. With its ease of use, low power consumption, and versatile features, the PCA9555PWRG4 is a valuable component for any project requiring additional I/O ports.

You May Also Be Interested in

Microchip Technology
IC XPNDR 3.4MHZ I2C 16QFN
Lowest to $3.1674
Renesas Electronics America
IC XPNDR PARALLEL 44PLCC
Need more? Email Us
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 24SOIC
Lowest to $4.8896
Maxim Integrated
IC XPNDR 400KHZ I2C 24QSOP
Lowest to $18.5600
Diodes Incorporated
IC XPNDR 400KHZ I2C 24TQFN
Lowest to $1.1608
Maxim Integrated
IC XPNDR 100KHZ I2C 16SOIC
Need more? Email Us
Maxim Integrated
IC XPNDR 400KHZ I2C SMBUS 24SOIC
Lowest to $19.5632
NXP / Nexperia
IC XPNDR 400KHZ I2C SMBUS 16SSOP
Need more? Email Us
Maxim Integrated
IC XPNDR 400KHZ I2C SMBUS 24SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.6548
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7792 $58.4400
155+ $0.7299 $113.1345
240+ $0.7053 $169.2720
345+ $0.6559 $226.2855
445+ $0.6312 $280.8840
555+ $0.6066 $336.6630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41,060 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess