EN
  • EN
  • DE

MCP23009-E/MG

Part No MCP23009-E/MG
Manufacturer Microchip Technology
Catalog Interface - I/O Expanders
Description IC XPNDR 3.4MHZ I2C 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000064-MCP23009-E/MG
Package Tube
Product Status Active
Number of I/O 8
Interface I2C
Interrupt Output Yes
Features POR
Output Type Open Drain
Current - Output Source/Sink 25mA
Clock Frequency 3.4MHz
Voltage - Supply 1.8V ~ 5.5V
Operating Temperature -40°C ~ 125°C
Grade -
Mounting Type Surface Mount
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits(ICs)
Packaging Tube
Operating Temperature Range -40°C ~ 125°C
Ultra Librarian 3D Model Ultra Librarian MCP23009-E/MG CAD Model

Description

Microchip Technology MCP23009-E/MG Product Overview

The MCP23009-E/MG from Microchip Technology is a highly integrated hardware component designed to provide an efficient and reliable solution for expanding general-purpose input/output (GPIO) capabilities through the I²C bus interface. This 8-bit I/O expander with serial interface is ideal for applications where additional I/Os are needed, and it is particularly well-suited for embedded systems that require an extended range of operation through the use of additional sensors, actuators, or other peripherals.

Housed in a compact 16-lead QFN (4x4 mm) package, the MCP23009-E/MG offers a versatile set of features that make it a convenient choice for a wide array of applications, from industrial automation to consumer electronics. It operates over an extended voltage range of 1.8V to 5.5V, allowing it to accommodate various logic levels and power supplies, thus enhancing its compatibility with different microcontroller architectures.

One of the key features of this I/O expander is its built-in interrupt output which can be configured to alert the host controller of input changes, thereby reducing the need for constant polling and allowing for more efficient use of the microcontroller's resources. This is particularly useful in power-sensitive applications where conserving energy is a priority.

The MCP23009-E/MG supports up to eight I/Os that can be individually set to inputs or outputs. This flexibility allows designers to tailor the configuration to their specific needs without being constrained by the number of available pins on the microcontroller. Additionally, each GPIO can be accessed and controlled via a well-defined set of registers through the I²C bus, making it straightforward to integrate into existing designs.

Overall, the MCP23009-E/MG stands out as a practical and cost-effective solution for I/O expansion. Its robust design, ease of use, and compatibility with a broad range of systems make it an excellent choice for designers looking to enhance their projects with additional I/O capabilities without significantly increasing complexity or power consumption.

You May Also Be Interested in

Maxim Integrated
IC XPNDR 400KHZ I2C SMBUS 24SOIC
Need more? Email Us
NXP / Nexperia
IC XPNDR 1MHZ I2C 16TSSOP
Need more? Email Us
Texas Instruments
IC I/O EXPANDER I2C 16B 24SOIC
Lowest to $4.3985
Maxim Integrated
IC XPNDR 400KHZ I2C 24QSOP
Need more? Email Us
Texas Instruments
IC I/O EXPANDER I2C 16B 24QSOP
Lowest to $2.3903
Texas Instruments
IC I/O EXPANDER I2C 4B 8SOIC
Lowest to $1.1312
Maxim Integrated
IC XPNDR 100KHZ I2C 16SOIC
Need more? Email Us
Texas Instruments
IC I/O EXPANDER I2C 8B 16VQFN
Lowest to $2.4925
Texas Instruments
IC I/O EXPANDER I2C 4B 8SOIC
Lowest to $1.2183

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8280 $50.9040
44+ $2.3205 $102.1020
67+ $2.2479 $150.6093
92+ $2.1754 $200.1368
119+ $2.1029 $250.2451
160+ $1.8854 $301.6640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,666 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess