EN
  • EN
  • DE

PCF8574AN

Part No PCF8574AN
Manufacturer Texas Instruments
Catalog Interface - I/O Expanders
Description IC XPNDR 100KHZ I2C 16DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - I/O Expanders
Mfr Texas Instruments
Package Tube
Product Status Active
Programmable Not Verified
Number of I/O 8
Interface I2C
Interrupt Output Yes
Features POR
Output Type Push-Pull
Current - Output Source/Sink 1mA, 25mA
Clock Frequency 100 kHz
Voltage - Supply 2.5V ~ 6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-PDIP
Base Product Number PCF8574
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 653536-PCF8574AN
Ultra Librarian 3D Model Ultra Librarian PCF8574AN CAD Model

Description

The Texas Instruments PCF8574AN is a robust, general-purpose I/O expander that provides the user with an additional eight bits of parallel input and output. This is particularly useful for microcontrollers where the number of I/O pins is limited. The PCF8574AN operates under the I²C bus protocol, allowing multiple devices to be connected to the same bus, thus minimizing the need for extensive wiring and simplifying design complexity.

Key Features

  • I²C Interface: The device supports a bidirectional 2-wire bus and data transmission protocol which is highly efficient for embedded systems.
  • 8-bit Remote I/O Ports: Each PCF8574AN provides an additional 8 I/O ports which can be configured as inputs or outputs.
  • Address Pins: Three hardware address pins allow up to eight PCF8574AN devices to share the same I²C bus, offering up to 64 additional I/O ports.
  • Low Standby-Current Consumption: The device is designed for low power consumption, making it suitable for battery-driven and power-sensitive applications.
  • Interrupt Output: With an interrupt output feature, the PCF8574AN can alert the host microcontroller when an input state changes, thereby reducing the need for constant polling.
  • Wide Operating Voltage Range: It operates across a wide voltage range from 2.5V to 6V, accommodating various system power supplies.

Applications

The PCF8574AN is a versatile component that can be used in a range of applications. It is particularly well-suited for expanding the input/output capabilities in microcontroller-based systems, embedded systems, and for use in servers, personal computers, and intelligent instruments where additional I/O ports are necessary. Additionally, it is also useful in applications such as power supply management, industrial control, and home automation.

Product Specifications

Parameter Value
Operating Voltage 2.5V to 6V
I²C Bus Speed 100 kbit/s
No. of I/O 8
Package Type DIP-16
Addressing Up to 8 unique addresses

You May Also Be Interested in

NXP / Nexperia
LOW-VOLTAGE TRANSLATING 16-BIT I / I/O Expander 16 I²C, SMBus 400 kHz 24-X2QFN (2x2)
Lowest to $1.4921
NXP / Nexperia
IC XPNDR 1MHZ I2C 24HVQFN
Need more? Email Us
ON Semiconductor
IC XPNDR 100KHZ I2C 24WQFN / I/O Expander 8 I²C 100 kHz 24-WQFN (4x4)
Lowest to $4.3014
Maxim Integrated
IC I/O EXPANDER I2C 16B 24TSSOP
Lowest to $3.4610
Exar Corporation
IC I/O PORT EXPANDER 8 BIT I2C G
Lowest to $5.2229
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16TSSOP / I/O Expander 8 I²C, SMBus 400 kHz 16-TSSOP
Lowest to $1.0946
NXP / Nexperia
IC I/O EXPANDER I2C 8B 20SSOP / I/O Expander 8 I²C 1 MHz 20-SSOP
Lowest to $0.9794
Renesas Electronics America
IC XPNDR PARALLEL 44MQFP
Need more? Email Us
Texas Instruments
REMOTE 16-BIT I2C AND SMBUS, LOW / I/O Expander 16 I²C, SMBus 400 kHz 24-VQFN (4x4)
Lowest to $2.8642

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess