EN
  • EN
  • DE

PCI2050PDVG4

Part No PCI2050PDVG4
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 208LQFP / PCI-to-PCI Bridge Interface 208-QFP (28x28)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Texas Instruments
Package Tube
Product Status Obsolete
Applications PCI-to-PCI Bridge
Interface PCI
Voltage - Supply 3V ~ 3.6V
Package / Case 208-LQFP
Supplier Device Package 208-QFP (28x28)
Mounting Type Surface Mount
Base Product Number PCI2050
Standard Package 36 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 503386-PCI2050PDVG4
Ultra Librarian 3D Model Ultra Librarian PCI2050PDVG4 CAD Model

Description

The PCI2050PDVG4 is a high-performance, 32-bit PCI-to-PCI bridge designed by Texas Instruments. This integrated circuit is engineered to provide a seamless interface between two PCI buses, enabling communication and data transfer between different components within a system. It is a pivotal component for systems that require expansion of PCI slots or need to bridge between different PCI-based systems.

Key Features

  • Dual PCI Bus Interface: The PCI2050PDVG4 allows for the connection of two independent PCI buses, operating at a bus frequency of up to 66 MHz, which is compliant with the PCI Local Bus Specification, revision 2.2.
  • High Bandwidth: With support for 32-bit data transfers, the bridge can manage a high throughput, making it suitable for data-intensive applications.
  • Low Power Consumption: The device is designed for optimized power management, which reduces power consumption and heat generation, making it ideal for embedded and industrial applications.
  • Versatile Use: It can be used in a wide range of products, including servers, workstations, network routers, and other data communication equipment that require robust PCI expansion capabilities.

Product Specifications

The PCI2050PDVG4 is available in a 208-pin HTQFP (Heat-Spread Thin Quad Flat Pack) package, ensuring a compact footprint while providing excellent thermal performance. It operates over an industrial temperature range, making it reliable in various operating environments.

Applications

This PCI-to-PCI bridge is ideally suited for systems that need to expand their PCI capabilities without compromising performance or power efficiency. It is commonly used in:

  • Embedded Systems
  • Industrial Control Systems
  • Networking Equipment
  • Server and Storage Systems
  • Telecommunications Infrastructure

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the PCI2050PDVG4 is no exception. It is manufactured to the highest standards to ensure reliability and longevity in all applications. As with all Texas Instruments products, support and extensive documentation are available, providing developers with the resources needed to integrate the PCI2050PDVG4 into their designs effectively.

You May Also Be Interested in

Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
Renesas Electronics America
Switch Interfacing Interface 484-FCBGA (23x23)
Need more? Email Us
Molex, LLC
64 Connector Receptacle, Female Sockets Through Hole, Right Angle Black Impel™
Lowest to $38.4253
NXP / Nexperia
2-Channel I2C Multiplexer Interface 16-TSSOP
Need more? Email Us
Molex, LLC
180 Connector Header, Male Pins Through Hole Black
Lowest to $27.2727
NXP / Nexperia
Interface 144-HLQFP (20x20)
Need more? Email Us
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
Maxim Integrated
Set-Top Boxes Interface 20-SOIC
Need more? Email Us
Maxim Integrated
Memory Card EEPROM 128B
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.1950 $55.9750
11+ $9.1857 $101.0427
17+ $8.8986 $151.2762
24+ $8.6116 $206.6784
31+ $8.3245 $258.0595
41+ $7.4634 $305.9994
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,630 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess