EN
  • EN
  • DE

PEMH11,315

Part No PEMH11,315
Manufacturer NXP / Nexperia
Catalog RF Transistors (BJT)
Description NOW NEXPERIA PEMH11 - SMALL SIGN / Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 300mW Surface Mount SOT-666
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays, Pre-Biased
Mfr NXP USA Inc.
Package Bulk
Transistor Type 2 NPN - Pre-Biased (Dual)
Current - Collector (Ic) (Max) 100mA
Voltage - Collector Emitter Breakdown (Max) 50V
Resistor - Base (R1) 10kOhms
Resistor - Emitter Base (R2) 10kOhms
DC Current Gain (hFE) (Min) @ Ic, Vce 30 @ 5mA, 5V
Vce Saturation (Max) @ Ib, Ic 150mV @ 500µA, 10mA
Current - Collector Cutoff (Max) 1µA
Power - Max 300mW
Mounting SMD (SMT)
Package / Case SOT-563, SOT-666
Supplier Device Package SOT-666
ECCN EAR99
HTSUS 8541.21.0075
Other Names 2156-PEMH11,315,NEXNXPPEMH11,315
Standard Package 1
Win Source Part Number 1118444-PEMH11,315
Ultra Librarian 3D Model Ultra Librarian PEMH11,315 CAD Model

Description

Product Overview: PEMH11,315 by NXP Semiconductors

The PEMH11,315 is a high-performance, dual NPN/PNP resistor-equipped transistor (RET) family component manufactured by NXP Semiconductors, a leader in the semiconductor industry. This product is designed to simplify circuit design and minimize component count in a variety of applications, making it an ideal choice for space-constrained applications.

Key Features

  • Transistor Type: The PEMH11,315 integrates two transistors in one package, one NPN and one PNP, providing flexibility and efficiency in design.
  • Integrated Resistors: Equipped with built-in bias resistors, this component reduces the need for external components, which simplifies PCB layout and reduces the overall system cost.
  • Package: Housed in a small 6-pin SOT363 (SC-88) surface-mount package, the PEMH11,315 is optimized for automated assembly processes and is suitable for high-density mounting.
  • Power Management: With its low current consumption and high efficiency, it is well-suited for power management functions in portable and battery-operated devices.
  • Versatility: It is commonly used in applications such as switching circuits, inverter circuits, interface circuits, driver circuits, and other logic-level translation applications.

Applications

The versatility of the PEMH11,315 makes it suitable for a wide range of applications. It is often found in:

  • Mobile phones
  • Portable devices
  • Power management modules
  • Signal processing circuits
  • Consumer electronics

Technical Specifications

The technical specifications of the PEMH11,315 include a collector-emitter voltage of 50V for the NPN transistor and -50V for the PNP transistor, collector current of 100mA, and power dissipation of 250mW. The built-in resistors feature a ratio that is optimized for low voltage operation, which is particularly beneficial in portable applications.

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality and reliable components. The PEMH11,315 is manufactured using state-of-the-art processes that ensure consistent performance and longevity, making it a reliable choice for both commercial and industrial applications.

You May Also Be Interested in

MACOM Technology Solutions
TRANSISTOR,15W,1.03-1.09GHZ,45V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,WLESS,2W,1.6-
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
NXP / Nexperia
RF TRANS NPN 12V 11GHZ SOT-143B
Need more? Email Us
Infineon Technologies
RF TRANS NPN 5V 25GHZ PG-SOT-343
Need more? Email Us
Rohm Semiconductor
RF TRANS NPN 25V 300MHZ EMT3
Need more? Email Us
Infineon Technologies
RF MOSFET Transistors Silicon N-Channel MOSFET Tetrode 5V
Lowest to $0.1310
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 63,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess