EN
  • EN
  • DE

PCM1680DBQ

Part No PCM1680DBQ
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 24-Bit, 192-kHz Sampling, Enhanced Multilevel, Delta-Sigma, Audio Digital-to-Analog Converter
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Type DAC, Audio
Resolution (Bits) 24 b
Sampling Rate 192k
Data Interface I2S
Voltage Supply Source Analog and Digital
Operating Supply Voltage 5V
Operating Temperature Range -25°C ~ 70°C
Mounting SMD
Package 28-SSOP (0.154", 3.90mm Width)
Manufacturer Package 28-SSOP/QSOP
Win Source Part Number 1236354-PCM1680DBQ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name PCM1680
Introduction Date February 01, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian PCM1680DBQ CAD Model

Description

Product Overview: PCM1680DBQ from Texas Instruments

The PCM1680DBQ is an advanced audio digital-to-analog converter (DAC) component manufactured by Texas Instruments, designed to deliver high-fidelity audio performance for consumer and professional audio applications. This precision audio DAC is well-suited for systems that require superior sound quality, such as digital audio amplifiers, receivers, DVD players, and other digital audio equipment.

Key Features

  • High-Performance Audio: The PCM1680DBQ offers exceptional sound quality with a dynamic range of 105 dB and a signal-to-noise ratio (SNR) of 105 dB, providing crystal-clear audio reproduction.
  • Multi-Channel Support: It is an 8-channel DAC, which means it can handle up to eight audio output channels simultaneously, perfect for surround sound systems and complex audio setups.
  • Sample Rate: This DAC supports a wide range of input sample rates, from 16 kHz to 96 kHz, accommodating various digital audio sources and formats.
  • Flexible Formatting: The PCM1680DBQ accepts data input in standard I2S, as well as other audio serial data formats, providing versatility in interfacing with different digital audio processors and sources.
  • Integrated Functions: It includes built-in functions such as digital attenuation, de-emphasis, and zero flag for mute, which offer additional control over the audio output.

Package and Quality

The PCM1680DBQ comes in a DBQ package, which is a compact, surface-mountable form factor that is conducive to space-saving designs in modern audio equipment. Texas Instruments ensures high-quality standards, with each component undergoing rigorous testing and quality assurance processes to deliver reliable and consistent performance.

Applications

  • Home theater systems
  • Multi-channel audio receivers
  • Professional audio mixing consoles
  • Automotive audio systems
  • Digital audio workstations

In summary, the PCM1680DBQ from Texas Instruments is a top-tier multi-channel audio DAC that offers excellent audio quality, versatility, and reliability for a wide array of audio applications. Its integration of multiple channels and high-quality audio specifications make it an ideal choice for audiophiles and professional audio engineers alike.

You May Also Be Interested in

Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.5886 $50.2974
22+ $4.5856 $100.8832
34+ $4.4423 $151.0382
47+ $4.2990 $202.0530
61+ $4.1557 $253.4977
81+ $3.7258 $301.7898
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess