EN
  • EN
  • DE
  • IT

PCM1681PWP

Part No PCM1681PWP
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC 24BIT AUD 192KHZ 28HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type DAC, Audio
Resolution (Bits) 24 b
Sampling Rate 192k
Data Interface DSP, I2S
Voltage Supply Source Analog and Digital
Supply Voltage - Operating 3 V to 3.6 V, 5V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-HTSSOP
Win Source Part Number 082064-PCM1681PWP
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCM1681PWP CAD Model

Description

PCM1681PWP from Texas Instruments is a special-purpose data acquisition audio conversion component commonly evaluated for digital audio signal-chain designs where consistent multi-channel conversion and integration with broader media or embedded platforms are important. Engineers may consider this device for consumer audio equipment, professional audio subsystems, industrial sound interfaces, and other mixed-signal designs that require dependable signal conversion from a well-known semiconductor supplier. Its value is typically tied to TI ecosystem familiarity, design support resources, and suitability for established audio architectures. Because the provided lifecycle status is unknown, this part should be treated with normal sourcing caution for new designs until current manufacturer status and channel availability are confirmed. RoHS compliance information is not available from the input provided, so environmental compliance should be verified directly through official Texas Instruments documentation, authorized distribution data, and the latest manufacturer declarations before release to production.

You May Also Be Interested in

Texas Instruments
IC DAC SEISMIC MON 24BIT 24TSSOP
Lowest to $72.1997
Cirrus Logic Inc.
IC DAC/AUDIO 24BIT 192K 10TSSOP
Need more? Email Us
Asahi Kasei Microsystems
IC INTERFACE AUDIO SMD
Lowest to $19.6963
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS LQFP
Need more? Email Us
Analog Devices Inc.
IC DAS 12BIT 500K 44PLCC
Lowest to $43.6651
Harris Corporation
3 1/2 DIGIT, LCD DISPLAY, ADC
Lowest to $81.3972
Texas Instruments
IC IND TO DGT CONV 12BIT 16DSBGA
Lowest to $2.3382
Cirrus Logic Inc.
IC DAC/AUDIO 24BIT 216K 48LQFP
Lowest to $2.7175
Renesas Electronics America
PGA & 10-BIT A/D CONVERTER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6949 $59.1184
37+ $3.0317 $112.1729
58+ $2.9370 $170.3460
79+ $2.8422 $224.5338
102+ $2.7475 $280.2450
137+ $2.4632 $337.4584
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,950 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess