EN
  • EN
  • DE

PCM1715U

Part No PCM1715U
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Texas Instruments
Win Source Part Number 345830-PCM1715U
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PCM1715U CAD Model

Description

The PCM1715U from Texas Instruments is a high-performance, superior quality digital-to-analog converter (DAC) designed to deliver unparalleled sound quality.

  • Type: 24-bit stereo DAC.
  • Digital Filter: 8-times oversampling digital filter.
  • Modulation: Delta-sigma modulation.
  • Architecture: Advanced segment DAC architecture.
  • Signal-to-Noise Ratio: High.
  • Filter: Digital de-emphasis filter.
  • Power Supply: Single 5V power supply.
  • Operational Amplifier: Built-in.
  • Audio Data Interface: Supports both I2S and left-justified data formats.
  • Power Consumption: Low.

You May Also Be Interested in

Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS 80LQFP
Lowest to $5.8755
Maxim Integrated
MULTICHANNEL ADCS/DACS
Need more? Email Us
Asahi Kasei Microsystems
INTEGRATED CIRCUIT
Lowest to $4.6921
Analog Devices Inc.
IC ADC/AUDIO 16BIT 48K 28SOIC
Lowest to $34.3433
Cirrus Logic Inc.
8-PIN, 16-BIT, 96 KHZ STEREO DAC
Need more? Email Us
Asahi Kasei Microsystems
IC ADC 20BIT LOW POWER 16TSSOP
Need more? Email Us
Maxim Integrated
12-BIT, MULTICHANNEL ADC/DAC
Lowest to $47.5828
Cirrus Logic Inc.
IC DAC/AUDIO 24BIT 216K 48LQFP
Lowest to $84.8451
MaxLinear Inc
IC VIDEO DAC 10BIT 150M 48TQFP
Lowest to $9.7829

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess