EN
  • EN
  • DE

PCM1716

Part No PCM1716
Manufacturer Texas Instruments
Description 24-Bit, 96kHz Sampling CMOS Delta-Sigma Stereo Audio DIGITAL-TO-ANALOG CONVERTER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1236368-PCM1716
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCM1716 CAD Model

Description

The PCM1716 from Texas Instruments is a high-performance, stereo digital-to-analog converter (DAC) designed for audio applications that demand superior sound quality. This DAC is an ideal choice for a wide range of products, including CD players, digital audio tape players, digital audio receivers, and other digital audio equipment that requires high-quality audio playback.

Key Features:

  • 24-Bit Resolution: The PCM1716 delivers outstanding sound quality with a 24-bit data resolution, ensuring that audio is reproduced with exceptional clarity and detail.
  • Sampling Rates: It supports a wide range of sampling rates, from 16 kHz to 96 kHz, allowing it to be used in various audio playback scenarios without compromising audio fidelity.
  • Dynamic Range: With a dynamic range of 106 dB, the PCM1716 ensures that even the subtlest nuances in music are captured and played back with high fidelity.
  • System Clock: The DAC operates on a flexible system clock, which can be either 256 fs or 384 fs, making it compatible with a variety of digital audio sources and systems.
  • 8x Oversampling Digital Filter: The integrated digital filter with 8x oversampling minimizes aliasing noise, providing a cleaner audio output.
  • Analog Performance: The PCM1716 boasts excellent analog performance, with a total harmonic distortion plus noise (THD+N) rating of less than 0.0025%, ensuring pure and uncolored audio reproduction.
  • Power Supply: It operates on a single 5V power supply, simplifying power management in audio systems.
  • Compact Package: Encased in a small 20-lead SSOP (Shrink Small Outline Package), the PCM1716 is designed for space-constrained applications without sacrificing performance.

Applications:

The PCM1716 is versatile and can be used in a variety of applications, including but not limited to:

  • High-end audio and home theater systems
  • Professional audio recording and mixing equipment
  • Automotive audio systems
  • Portable audio devices

In conclusion, the PCM1716 from Texas Instruments is a superior choice for designers and engineers looking to integrate high-quality audio DAC functionality into their products. With its advanced features and flexible operation, it stands out as a leading solution in the field of audio digital-to-analog conversion.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2948 $52.9480
24+ $4.3445 $104.2680
36+ $4.2087 $151.5132
50+ $4.0730 $203.6500
64+ $3.9372 $251.9808
85+ $3.5299 $300.0415
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 222 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess