EN
  • EN
  • DE

PCM1739E/2K

Part No PCM1739E/2K
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC 24BIT STEREO 192KHZ 28SSO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type DAC, Audio
Resolution (Bits) 24 b
Sampling Rate 200k
Data Interface I2S
Voltage Supply Source Analog and Digital
Supply Voltage - Operating 3 V to 3.6 V, 5V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 28-SSOP
Win Source Part Number 137140-PCM1739E/2K
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCM1739E/2K CAD Model

Description

The PCM1739E/2K is a high-performance, advanced digital-to-analog converter (DAC) product from Texas Instruments, a renowned American technology company known for its semiconductors.

  • Resolution: 24-bit
  • Sampling: 192kHz
  • Analog Power Supply: 5V
  • Digital Power Supply: 3.3V
  • Dynamic Range: 113dB
  • Signal-to-Noise Ratio (SNR): 105dB
  • Total Harmonic Distortion + Noise (THD+N): -93dB
  • Architecture: Advanced segment DAC
  • Digital Filter: 8x oversampling
  • Functions: Digital attenuation, soft mute, and zero flag
  • Filter: Digital de-emphasis
  • Data Formats: I2S and right-justified
  • Package: 28-pin SSOP

You May Also Be Interested in

Maxim Integrated
LOW POWER, 3 1/2 DIGIT ADC / ADC 3.5 Digit 44-MQFP (10x10)
Lowest to $16.3213
Maxim Integrated
LOW POWER, 3 1/2 DIGIT ADC
Need more? Email Us
Asahi Kasei Microsystems
IC ADC 24BIT PGA/ALC 44LQFP
Need more? Email Us
Maxim Integrated
MULTICHANNEL ADCS/DACS
Need more? Email Us
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $2.4359
Harris Corporation
6 BIT, 20MSPS, VIDEO A/D CONVERT
Lowest to $4.9662
Asahi Kasei Microsystems
IC ADC/DAC 24BIT AUDIO DSP
Lowest to $26.1134
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Need more? Email Us
Analog Devices Inc.
IC ADC/AUDIO 16BIT 48K 28SOIC
Lowest to $34.3433

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.8005 $59.2020
9+ $12.1440 $109.2960
13+ $11.7645 $152.9385
18+ $11.3850 $204.9300
23+ $11.0055 $253.1265
31+ $9.8670 $305.8770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 380 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess