EN
  • EN
  • DE

PCM1750P

Part No PCM1750P
Manufacturer Texas Instruments
Description Dual CMOS 18-Bit Monolithic Audio NALOG-TO-DIGITAL CONVERTER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1236381-PCM1750P
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCM1750P CAD Model

Description

The PCM1750P is a high-performance, single-chip digital-to-analog converter (DAC) from the renowned semiconductor manufacturer Texas Instruments. This precision audio DAC is designed to deliver exceptional sound quality and accuracy for a wide range of audio applications. With its advanced technology and robust design, the PCM1750P is an ideal choice for professional audio equipment, high-fidelity music systems, and other digital audio conversion needs.

Key Features:

  • High Resolution: The PCM1750P supports 18-bit resolution, providing high dynamic range and low noise performance for a superior audio experience.
  • Sampling Rate: Capable of handling sampling rates up to 48 kHz, it is well-suited for standard audio applications, including CD-quality sound and advanced digital audio processing.
  • Advanced Digital Filter: It includes an 8x oversampling digital filter that helps to reduce aliasing and improve signal fidelity, ensuring crisp and clear audio reproduction.
  • Monolithic Integrated Circuit: As a monolithic CMOS device, the PCM1750P offers high reliability and low power consumption, making it a practical choice for both portable and stationary audio devices.
  • Flexible Interface: The device features a simple, yet flexible serial input interface that allows for easy integration into a variety of digital audio systems.
  • Single Supply Operation: The PCM1750P operates on a single 5V power supply, simplifying power management within the system design.

Applications:

The PCM1750P is versatile and can be used in an assortment of audio-related applications. It is particularly well-suited for:

  • Digital audio workstations
  • Broadcast equipment
  • Professional audio mixing and recording consoles
  • High-end consumer audio systems
  • AV receivers and home theater systems

With its combination of high-quality audio performance, ease of use, and Texas Instruments' commitment to excellence, the PCM1750P stands out as a premier choice for any serious audio application or product design.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess