EN
  • EN
  • DE

PCM1753

Part No PCM1753
Manufacturer Texas Instruments
Description Multi-Level Delta-Sigma Audio Digital-to- Analog Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1236383-PCM1753
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PCM1753 CAD Model

Description

    

The PCM1753 is a high-performance, single-chip audio digital-to-analog converter (DAC) from the renowned semiconductor manufacturer, Texas Instruments (TI). This advanced audio DAC is designed to deliver exceptional sound quality for a wide array of audio applications, making it an ideal choice for both professional and consumer audio systems.

  

Key Features

  
        
  • High-Resolution Audio: With 24-bit resolution and a sampling rate of up to 192 kHz, the PCM1753 provides high-fidelity audio playback that can satisfy the requirements of audiophiles and professional sound engineers alike.
  •     
  • Dynamic Range: It boasts an impressive dynamic range, ensuring that the audio output is clear, detailed, and free from unwanted noise and distortion.
  •     
  • Signal-to-Noise Ratio: The PCM1753 offers an excellent signal-to-noise ratio (SNR), which contributes to its ability to produce a pristine audio signal.
  •     
  • Low-Power Consumption: Designed with energy efficiency in mind, the PCM1753 operates with low power consumption, making it suitable for use in portable audio devices.
  •     
  • Flexible Interface: The device features a versatile digital audio interface that supports standard formats, including I2S, making it easy to integrate into existing audio systems.
  •     
  • Compact Package: The PCM1753 comes in a small-outline package, which is ideal for space-constrained applications.
  •   
  

Applications

  

The PCM1753 is versatile and can be used in various applications, such as:

  
        
  • High-end audio receivers
  •     
  • CD/DVD players
  •     
  • Digital mixers
  •     
  • SACD players
  •     
  • Car audio systems
  •   
  

Why Choose PCM1753?

  

Choosing the PCM1753 for your audio solution means opting for a DAC that offers a perfect blend of high-quality audio performance, low power consumption, and ease of integration. Whether you're developing a home theater system, a professional audio mixing console, or a high-fidelity car audio setup, the PCM1753 from Texas Instruments stands out as a top-tier component that can elevate the auditory experience to new heights.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3994 $55.9760
90+ $1.1482 $103.3380
135+ $1.1123 $150.1605
190+ $1.0765 $204.5350
245+ $1.0406 $254.9470
325+ $0.9329 $303.1925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess