EN
  • EN
  • DE

PAM2319AYAA

Part No PAM2319AYAA
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1A/2A DL 12DFN / Conv DC-DC 2.7V to 5.5V Synchronous Step Down Dual-Out 1V to 3.3V 12-Pin WDFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Diodes Incorporated
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 2
Input Voltage MIN 2.7V
Voltage Input MAX 5.5V
Output Voltage 1V
Output Voltage MAX 3.3V
Output Current 1A, 2A
Frequency - Switching 3MHz, 2.5MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 12-WFDFN Exposed Pad
Manufacturer Package 12-WDFN (3x3)
Win Source Part Number 791366-PAM2319AYAA
Popularity Medium
Supply and Demand Status Balance
Family Name PAM2319A
Introduction Date November 08, 2012
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PAM2319AYAA CAD Model

Description

Introducing the PAM2319AYAA from Diodes Incorporated

The PAM2319AYAA is a state-of-the-art, dual-channel, synchronous step-down DC-DC converter designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This highly efficient power management integrated circuit (IC) is engineered to meet the stringent power requirements of modern electronic devices, offering both reliability and performance in a compact package.

Key Features and Benefits

      
  • High Efficiency: The PAM2319AYAA operates with a peak efficiency of up to 95%, ensuring minimal power loss during the conversion process and extending battery life in portable applications.
  •   
  • Dual Output Channels: It features two independent output channels that can deliver up to 2A per channel, allowing simultaneous power supply to multiple devices or subsystems.
  •   
  • Wide Input Voltage Range: The device accepts a broad input voltage range from 2.5V to 5.5V, making it versatile for various applications, from battery-powered gadgets to embedded systems.
  •   
  • Adjustable Output Voltage: Output voltage is adjustable via external resistors, providing design flexibility to cater to specific voltage requirements.
  •   
  • Frequency Synchronization: Its switching frequency can be synchronized to an external clock, which reduces electromagnetic interference (EMI) and allows for use in noise-sensitive applications.
  •   
  • Thermal and Overcurrent Protection: The PAM2319AYAA incorporates robust protection features, including over-temperature and overcurrent protection, ensuring the safety and longevity of both the IC and the end device.
  •   
  • Compact Package: Offered in a small 16-pin TSSOP package, it is ideal for space-constrained applications.

Applications

The PAM2319AYAA is an excellent choice for a wide range of applications, including but not limited to:

      
  • Portable and battery-powered devices
  •   
  • Wireless routers and modems
  •   
  • Set-top boxes
  •   
  • Networking and telecommunication equipment
  •   
  • Point-of-sale (POS) terminals

With its combination of dual-channel output, high efficiency, and comprehensive protection features, the PAM2319AYAA from Diodes Incorporated is an ideal power solution for designers looking to enhance the performance and reliability of their electronic products.

You May Also Be Interested in

Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.1045

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9736 $53.5480
130+ $0.7988 $103.8440
195+ $0.7739 $150.9105
270+ $0.7489 $202.2030
350+ $0.7240 $253.4000
465+ $0.6491 $301.8315
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,199 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess