EN
  • EN
  • DE

PCM1780DBQG4

Part No PCM1780DBQG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description 106dB SN Stereo DAC (S/W Control) 16-SSOP -20 to 85
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SSOP
Conversion Rate 192 KSPS
Interface Serial
Lead Free Yes
Maximum Operating Temperature 85 °C
Max Power Dissipation 200 mW
Min Operating Temperature -25 °C
Mount Surface Mount
Nominal Supply Current 30 mA
Number of ADC Channels 0
Number of Analog Inputs 0
Number of Analog Outputs 2
Number of Bits 24
Number of Channels 2
Number of Converters 2
Number of DAC Channels 2
Number of Pins 16
Operating Supply Voltage 5 V
Output Type Voltage
Power Consumption 80 mW
Radiation Hardening No
Resolution 3 B
RoHS Compliant
Sampling Rate 192 ksps
Signal to Noise Ratio (SNR) 106 dB
Supply Type Single
Weight 69.994973 mg
Win Source Part Number 1084380-PCM1780DBQG4
Categories Linear - Amplifiers - Audio
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PCM1780DBQG4 CAD Model

Description

Product Overview: PCM1780DBQG4 from Texas Instruments

The PCM1780DBQG4 is a high-performance audio digital-to-analog converter (DAC) manufactured by Texas Instruments, renowned for its precision and sound quality. This component is designed to meet the demanding requirements of a wide range of audio applications, including professional audio equipment, high-fidelity home theater systems, and digital mixing consoles.

Key Features

  • High Resolution: The PCM1780DBQG4 offers 24-bit resolution, which enables it to convert high-resolution digital audio with maximum clarity and fidelity.
  • Sampling Rate: It supports a wide range of sampling rates from 8kHz to 192kHz, allowing for versatility in different playback scenarios and compatibility with various digital audio formats.
  • Dynamic Range: With an impressive dynamic range, this DAC ensures that audio is reproduced with a high signal-to-noise ratio, minimizing distortion and preserving the integrity of the original sound.
  • Differential Output: The component features a differential output design, which contributes to the reduction of noise and interference, resulting in cleaner audio output.
  • Low Power Consumption: Designed with power efficiency in mind, the PCM1780DBQG4 maintains high performance while consuming minimal power, making it suitable for energy-conscious applications.

Technical Specifications

  • Interface: The DAC employs a simple serial interface for input data, making it easy to integrate into various system designs.
  • Package: It comes in a compact 48-pin SSOP (DBQ) package, which allows for a space-saving footprint on printed circuit boards.
  • Operating Temperature: The device is operational over an industrial temperature range, ensuring reliability and stable performance under varying environmental conditions.

Applications

The PCM1780DBQG4 is ideally suited for high-end audio applications where premium sound quality is paramount. Its precision and performance make it an excellent choice for:

  • AV Receivers
  • Digital Mixers
  • Studio Monitors
  • Effects Processors
  • Digital Audio Workstations (DAWs)

With its combination of high-resolution audio conversion, flexible sampling rates, and low power consumption, the PCM1780DBQG4 from Texas Instruments represents a benchmark in audio DAC technology, delivering pristine sound quality for audiophiles and professionals alike.

You May Also Be Interested in

Rohm Semiconductor
IC AMP STEREO CLASS D 28-HTSSOP
Lowest to $1.9589
Rohm Semiconductor
IC SPEAKER AMP CLASS D 54-HTSSOP
Lowest to $3.4800
Rohm Semiconductor
Need more? Email Us
Rohm Semiconductor
IC AMP AUDIO .85W MONO D 9WLCSP
Lowest to $0.5388
Rohm Semiconductor
IC AMP AUDIO PWR 10W D 44TSSOP
Lowest to $3.9637
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Need more? Email Us
Texas Instruments
Stereo 2W Audio Power Amplifiers with DC Volume Control and Selectable Gain | IC AMP AUDIO PWR 2.2W AB 28TSSOP
Lowest to $2.1889
Rohm Semiconductor
IC AMP AUDIO PWR 10W STER 48VQFN
Lowest to $2.5585
Rohm Semiconductor
IC HEADPHONE AMP STD 8-SOP
Lowest to $0.7246

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3994 $55.9760
90+ $1.1482 $103.3380
135+ $1.1123 $150.1605
190+ $1.0765 $204.5350
245+ $1.0406 $254.9470
325+ $0.9329 $303.1925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess