Overview of Texas Instruments PCM1864DBTR
The PCM1864DBTR is a high-performance, low-power, four-channel audio analog-to-digital converter (ADC) from Texas Instruments, designed to deliver outstanding audio quality in a wide array of consumer and professional audio applications. With its advanced features and robust design, the PCM1864DBTR is an ideal choice for multi-channel audio systems, soundbars, A/V receivers, automotive audio systems, and many other audio processing applications that require high-resolution sound capture.
Key Features
- High-Resolution Audio: The PCM1864DBTR supports 24-bit linear PCM output, providing studio-grade audio quality with a dynamic range up to 103 dB and a sampling rate of up to 192 kHz, ensuring detailed and accurate sound reproduction.
- Multi-Channel Flexibility: With four independent ADC channels, this device offers great flexibility for simultaneous recording of multiple audio sources, making it perfect for complex audio systems.
- Low Power Consumption: Designed for efficiency, the PCM1864DBTR operates with low power consumption, making it suitable for battery-powered applications and contributing to the overall energy efficiency of the system it is integrated into.
- Programmable Gain Amplifier (PGA): Each channel includes a programmable gain amplifier, allowing for precise adjustment of the input signal level to optimize the dynamic range and improve signal-to-noise ratio.
- Advanced Noise Performance: The device features a high-performance modulator and digital filters which minimize noise, ensuring clear audio capture even in noisy environments.
Technical Specifications
- Supply Voltage Range: 3.3V to 5.25V
- Analog Input Dynamic Range: 103 dB (Typ)
- Total Harmonic Distortion (THD): -93 dB
- Input Frequency Range: 20 Hz to 20 kHz
- Package Type: TSSOP (DBT)
- Operating Temperature Range: -40°C to 85°C
Applications
The PCM1864DBTR is versatile and can be used in a variety of applications, including:
- Home Theater Systems
- Professional Audio Recording
- Automotive Audio Systems
- Soundbars and Smart Speakers
- Digital Mixing Consoles
With its exceptional audio performance, flexibility, and reliability, the PCM1864DBTR from Texas Instruments stands out as a superior choice for designers and engineers looking to integrate high-quality audio ADC functionality into their products.