EN
  • EN
  • DE

PCM2902C

Part No PCM2902C
Manufacturer Texas Instruments
Description Single-Ended Analog Input/Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1236439-PCM2902C
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCM2902C CAD Model

Description

The PCM2902C is a versatile audio codec interface integrated circuit from Texas Instruments, designed for a wide array of audio data conversion and processing applications. This sophisticated IC is a single-chip digital-to-analog converter (DAC) and analog-to-digital converter (ADC) that features full-duplex audio stream capabilities, making it an ideal choice for USB audio docking stations, USB headphones, and audio interface systems.

Key Features

  • USB Compliance: The PCM2902C is compliant with USB 1.1 specifications and does not require any additional drivers for basic USB audio functionality, allowing for seamless integration with most operating systems.
  • Audio Quality: It supports 16-bit stereo audio with a sampling rate of 44.1 kHz or 48 kHz, ensuring CD-quality audio for both playback and recording.
  • Integrated Headphone Amplifier: An onboard headphone amplifier provides direct drive capability for a wide range of headphones, delivering high-quality, low-noise audio output.
  • Microphone Input: The device includes a mono microphone input interface with programmable gain, suitable for voice recording and voice communication.
  • On-Chip Clock Generation: The PCM2902C incorporates an internal oscillator, eliminating the need for an external crystal, thus reducing overall system cost and complexity.
  • Multiple Interfaces: In addition to USB, it provides multiple interfaces including S/PDIF output, making it a versatile solution for digital audio transfer.

Applications

The PCM2902C is designed for use in a broad range of products and applications, including but not limited to:

  • USB audio peripheral devices
  • Multimedia speakers
  • Portable audio devices with USB interface
  • Audio processing and effects units
  • Home recording studios

With its high integration level, the PCM2902C simplifies the design of audio interfaces by reducing the need for external components. Its excellent audio performance, combined with ease of use and versatility, makes the PCM2902C a top choice for designers looking to create high-quality audio systems with USB connectivity.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7999 $52.1991
22+ $4.7589 $104.6958
33+ $4.6101 $152.1333
45+ $4.4614 $200.7630
58+ $4.3127 $250.1366
78+ $3.8666 $301.5948
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess