EN
  • EN
  • DE

LM193D

Part No LM193D
Manufacturer Texas Instruments
Description DUAL DIFFERENTIAL COMPARATORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1196956-LM193D
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM193D CAD Model

Description

The LM193D is a versatile and robust device from Texas Instruments (TI), designed to cater to a broad array of applications requiring voltage comparison. This integrated circuit is part of the LMx93 series, which are low-power, dual-voltage comparators. The LM193D version specifically comes in a SOIC package, which is suitable for surface-mounted technology (SMT) applications.

Key Features

  • Dual Comparators: The LM193D contains two independent voltage comparators that allow for simultaneous comparison of two separate input voltages against a reference voltage.
  • Wide Supply Voltage Range: It operates from a single power supply over a wide range of voltages, from 2V to 36V, or a dual supply of ±1V to ±18V, making it highly adaptable to various circuit designs.
  • Low Supply Current: The device is designed for low-power operation, which is crucial for battery-powered and energy-efficient applications.
  • Offset Voltage: The LM193D offers a typical input offset voltage of 2mV, which ensures precise voltage comparison and stable operation.
  • Input and Output Characteristics: It features a differential input voltage range equal to the supply voltage and an output voltage compatible with TTL, MOS, and CMOS logic systems.

Applications

The LM193D is suitable for a multitude of applications due to its flexibility and performance. Some common applications include:

  • Limit comparators
  • Simple analog-to-digital converters (ADCs)
  • Voltage monitoring
  • Window comparators
  • Level shifters
  • Relay drivers

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM193D is no exception. It is designed to meet the stringent requirements of industrial and commercial applications. The device's reliability is backed by TI's rigorous testing and quality control measures, ensuring consistent performance across various conditions.

Support and Resources

For engineers and designers, TI provides extensive support and resources for the LM193D, including detailed datasheets, application notes, and design tools. These resources are readily available on the Texas Instruments website to assist in the successful integration of the LM193D into your projects.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4685 $51.5350
230+ $0.4389 $100.9470
355+ $0.4241 $150.5555
510+ $0.3944 $201.1440
660+ $0.3796 $250.5360
825+ $0.3648 $300.9600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess