EN
  • EN
  • DE

PCM2903B

Part No PCM2903B
Manufacturer Texas Instruments
Description STEREO AUDIO CODEC WITH USB INTERFACE, SINGLE-ENDED ANALOG INPUT/OUTPUT, AND S/PDIF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1236441-PCM2903B
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCM2903B CAD Model

Description

The PCM2903B is a high-quality, highly integrated audio codec from Texas Instruments, designed to provide a simple and efficient audio interface solution for USB-based audio applications. This device integrates an analog-to-digital converter (ADC), digital-to-analog converter (DAC), USB interface, and several other audio signal processing components into a single, compact package.

Key Features

  • Interface: The PCM2903B features a full-speed USB 2.0 compliant interface for easy connectivity with host devices, and it requires no external USB-specific firmware, making it highly convenient for developers.
  • Audio Quality: With 16-bit resolution and sampling rates up to 48 kHz, the PCM2903B delivers high-quality audio conversion, suitable for a variety of multimedia and audio streaming applications.
  • Integrated Components: The device includes an on-chip clock generator, eliminating the need for an external crystal, and an on-chip voltage regulator to simplify power supply design.
  • Microphone Input: A mono microphone input provides direct connection for a microphone, and includes a programmable gain amplifier for adjusting input levels.
  • Line Input/Output: Stereo line-level inputs and outputs enable the PCM2903B to interface with a wide range of audio equipment.
  • Volume Control: Digital volume control is provided for both playback and recording paths, allowing precise control over audio levels.
  • S/PDIF Output: An S/PDIF output is available for digital audio output, making the PCM2903B versatile for interfacing with other digital audio equipment.

Applications

The PCM2903B is well-suited for a variety of applications including USB headphones, audio interface boxes, musical instruments, and sound cards. Its ease of integration and comprehensive feature set make it an ideal choice for designers looking to add high-quality audio to their USB-based systems without the complexity of additional components.

Support and Resources

Developers can access a wealth of support materials provided by Texas Instruments, including detailed datasheets, application notes, and design resources to facilitate the integration of the PCM2903B into their projects.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.0515 $50.2575
13+ $8.2474 $107.2162
19+ $7.9897 $151.8043
26+ $7.7320 $201.0320
34+ $7.4742 $254.1228
45+ $6.7010 $301.5450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,250 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess