EN
  • EN
  • DE

DAC5672MPFBEP

Part No DAC5672MPFBEP
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 14BIT A-OUT 48TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Texas Instruments
Package Tray
Product Status Active
Programmable Not Verified
Number of Bits 14
Number of D/A Converters 2
Settling Time 20µs (Typ)
Output Type Current - Unbuffered
Differential Output Yes
Data Interface Parallel
Reference Type External, Internal
Voltage - Supply, Analog 3V ~ 3.6V
Voltage - Supply, Digital 3V ~ 3.6V
INL/DNL (LSB) ±1.1, ±0.75
Architecture Current Source
Temperature Range - Operating -55°C ~ 125°C
Package / Case 48-TQFP
Supplier Device Package 48-TQFP (7x7)
Mounting Type Surface Mount
Base Product Number DAC5672
Standard Package 250 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN 3A001A2C
HTSUS 8542.39.0001
Win Source Part Number 583786-DAC5672MPFBEP
Ultra Librarian 3D Model Ultra Librarian DAC5672MPFBEP CAD Model

Description

The DAC5672MPFBEP is a high-performance, dual-channel digital-to-analog converter (DAC) developed by Texas Instruments, designed to meet the rigorous demands of advanced telecommunication systems and test equipment. This integrated circuit is part of Texas Instruments' range of high-speed DACs, offering exceptional data conversion accuracy and speed, making it a suitable choice for applications requiring high-frequency signal generation.

Key Features

  • Resolution: The DAC5672MPFBEP boasts a 14-bit resolution, providing fine granularity in the analog output signal, which is essential for applications that require precise signal reproduction.
  • Maximum Sampling Rate: With a maximum sampling rate of 275 MSPS (Mega Samples Per Second), this DAC can generate high-frequency analog signals with minimal distortion, suitable for high-speed communication systems.
  • Dual-Channel Output: The dual-channel configuration allows for simultaneous output of two analog signals, which can be used for I/Q modulation schemes commonly found in modern wireless communication systems.
  • Integrated 2x Interpolation Filter: The on-chip interpolation filter doubles the input data rate, reducing the digital input frequency requirements and simplifying the digital interface.
  • Programmable Output Range: Users can program the output range of the DAC5672MPFBEP to fit specific application needs, enhancing its versatility across different use cases.
  • High Reliability: As part of the Texas Instruments' Enhanced Product (EP) portfolio, this DAC is designed to perform reliably in extended temperature ranges and harsh environments, making it suitable for industrial and military applications.

Applications

The DAC5672MPFBEP is ideal for a variety of applications, including:

  • Wireless communication infrastructure such as base stations for GSM, CDMA, and LTE
  • Direct digital synthesis (DDS) for signal generators
  • High-speed data acquisition systems
  • Automated test equipment (ATE)
  • Military and aerospace applications requiring robust performance

Package and Quality

Encased in a PowerPAD™ TQFP-48 package, the DAC5672MPFBEP offers a compact footprint while ensuring efficient thermal performance. The device is also part of the Texas Instruments' EP product line, which guarantees operation over an extended industrial temperature range and adherence to stringent quality standards.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 8BIT A-OUT 16CDIP / 8 Bit Digital to Analog Converter 1 16-CERDIP
Need more? Email Us
Analog Devices Inc.
IC DAC 8BIT V-OUT 20PLCC / 8 Bit Digital to Analog Converter 4 20-PLCC (9x9)
Need more? Email Us
Texas Instruments
IC DAC 16BIT A-OUT 28SSOP / 16 Bit Digital to Analog Converter 4 28-SSOP
Lowest to $65.8187
Analog Devices Inc.
IC DAC 10BIT V-OUT 24TSSOP / 10 Bit Digital to Analog Converter 4 24-TSSOP
Need more? Email Us
Analog Devices Inc.
IC DAC 14BIT W/BUFF 24-CDIP / Bit Digital to Analog Converter 24-CDIP
Need more? Email Us
Analog Devices Inc.
IC DAC 12/16BIT V-OUT 16TSSOP / 12, 16 Bit Digital to Analog Converter 8 16-TSSOP
Need more? Email Us
Analog Devices Inc.
IC DAC 12BIT V-OUT 24CERDIP / 12 Bit Digital to Analog Converter 1 24-CDIP
Need more? Email Us
Maxim Integrated
IC DAC 12BIT A-OUT 18DIP / 12 Bit Digital to Analog Converter 1 18-PDIP
Lowest to $44.5707
Analog Devices Inc.
IC DAC 12BIT V-OUT TSOT23-8 / 12 Bit Digital to Analog Converter 1 TSOT-23-8
Lowest to $5.5363

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $56.8974 $56.8974
3+ $46.6851 $140.0553
4+ $45.2262 $180.9048
5+ $43.7673 $218.8365
6+ $42.3084 $253.8504
8+ $37.9316 $303.4528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess