EN
  • EN
  • DE

PCM2903CDB

Part No PCM2903CDB
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description IC STERO AUD CODEC W/USB 28SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Stereo Audio Interface 16 b USB 28-SSOP
Manufacturer Texas Instruments
Package Tube
Operating Temperature Range -25°C ~ 85°C
Mounting Surface Mount
Package 28-SSOP (0.209", 5.30mm Width)
Case / Package 28-SSOP
Family Name PCM2903
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930152-PCM2903CDB
Ultra Librarian 3D Model Ultra Librarian PCM2903CDB CAD Model

Description

PCM2903CDB by Texas Instruments

The PCM2903CDB is a high-quality, single-chip USB stereo audio codec with USB-compliant full-speed protocol controller and S/PDIF. Manufactured by Texas Instruments, this integrated circuit is designed to provide a simple and efficient solution for USB audio interface applications. It is perfect for applications requiring audio input and output functionalities, such as USB headsets, USB speakers, and USB audio interface boxes.

Key Features:

  • Integrated USB Interface: The device includes a full-speed USB protocol controller that is compliant with the USB 1.1 specification. It can also handle audio data formats that comply with the USB Audio Device Class Specification v1.0.
  • High-Quality Audio: The PCM2903CDB supports 16-bit stereo audio DAC and ADC, providing high-quality audio conversion with a Signal-to-Noise Ratio (SNR) of 98 dB for DAC and 89 dB for ADC.
  • S/PDIF Output: It features a digital audio output with S/PDIF format, offering a direct digital audio output which can be connected to digital audio processors or receivers.
  • On-Chip Clock Generation: The device includes an on-chip crystal-referenced phase-locked loop (PLL), which eliminates the need for an external crystal, thus reducing system cost and complexity.
  • Flexible Power Supply: The PCM2903CDB operates on a single 5V power supply, typically sourced from the USB bus, making it ideal for bus-powered devices.
  • Compatibility: The codec is compatible with various operating systems, including Windows, Mac OS, and Linux, without the need for additional drivers.

Applications:

  • USB Audio Stations
  • USB Headphones
  • Audio Interface Boxes
  • Portable Audio Devices
  • USB Speakers

Overall, the PCM2903CDB from Texas Instruments represents a robust audio solution that simplifies the design process for developers and enhances the end-user experience with its superior audio quality and ease of integration.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC AUDIO CODEC 8CH HD 5V 48-QFP / General Purpose Audio Codec 8ADC / 8DAC Ch 48-Pin TQFP
Need more? Email Us
Cirrus Logic Inc.
IC CODEC 108DB 192KHZ 52-MQFP
Need more? Email Us
Cirrus Logic Inc.
IC CODEC AUD S/DIP TXRX 48TQFP / Multichannel CODEC with S/PDIF Transceiver
Lowest to $0.2867
Asahi Kasei Microsystems
IC DSP 4CH ADC/DAC/SRC 48LQFP
Lowest to $8.7290
Nuvoton Technology Corporation of America
IC PRO-X PROG CODEC/SLCC 48-LQFP
Lowest to $3.9178
Cirrus Logic Inc.
IC CODEC W/TOUCH CTLR 48QFN / General Purpose Audio Codec 2ADC / 2DAC Ch
Lowest to $27.8572
Texas Instruments
IC CODEC DUAL-CH PROG LP 48-TQFP / Voiceband Audio Codec 2ADC / 2DAC Ch Automotive 48-Pin TQFP T/R
Need more? Email Us
Rohm Semiconductor
IC PCM CODEC 16BIT 32-VQFN
Need more? Email Us
Nuvoton Technology Corporation of America
3V SINGLE-CHANNEL VOICEBAND CODEC | IC VOICEBAND CODEC 3V 1CH 20SOP
Lowest to $3.7549

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.4166 $65.6664
8+ $13.4700 $107.7600
12+ $13.0491 $156.5892
16+ $12.6281 $202.0496
21+ $12.2072 $256.3512
28+ $10.9444 $306.4432
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess