Product Overview: Texas Instruments PCM2906C
The PCM2906C from Texas Instruments is a highly integrated USB audio codec that offers a comprehensive solution for converting audio data between the USB interface and analog audio signals. It is designed to provide an easy and efficient way to handle audio data for a wide array of USB audio applications.
Key Features
- USB Interface: The device complies with USB 2.0 Full Speed operation and is also backward compatible with USB 1.1. It supports USB adaptive and asynchronous mode for audio data transfer.
- Audio Quality: The PCM2906C delivers high-quality audio with 16-bit Delta-Sigma ADC and DAC, ensuring a premium listening and recording experience.
- Sampling Rate: It supports a variety of sampling rates including 32 kHz, 44.1 kHz, and 48 kHz, catering to standard audio requirements.
- Integrated Features: The device includes an on-chip voltage regulator, oscillator, and PLL, reducing external component count and simplifying the design process.
- Plug and Play: It is designed for a seamless plug-and-play experience, requiring no additional drivers for basic audio functionality on most operating systems.
- Power Management: The PCM2906C has suspend, resume, and wake-up functions, making it suitable for power-sensitive applications.
Applications
With its versatile features, the PCM2906C is ideal for a variety of audio-related applications. These include USB headphones, gaming headsets, audio interface boxes, music keyboards, and other USB audio systems that require high-quality audio conversion.
Technical Specifications
Parameter
Specification
Resolution
16-bit
Interface
USB 2.0 Full Speed
Sampling Rate
32 kHz, 44.1 kHz, 48 kHz
Power Supply
Single 5V from USB bus power
Overall, the Texas Instruments PCM2906C stands out with its combination of ease of integration, high-quality audio performance, and versatile application potential, making it a top choice for developers and manufacturers of USB audio devices.