EN
  • EN
  • DE

SY10E195JZ

Part No SY10E195JZ
Manufacturer Microchip Technology
Catalog Clock/Timing - Delay Lines
Description PROGRAMMABLE DELAY CHIP | IC DELAY LINE 128TAP PROG 28PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Number of Taps/Steps 128
Function Programmable
Delay to 1st Tap 1.39ns
Tap Increment 20ps
Available Total Delays 1.39ns ~ 3.63ns
Number of Independent Delays 1
Supply Voltage (V) -4.2V ~ -5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-LCC
Supplier Device Package 28-PLCC (11.48x11.48)
Family Part Number SY10E195
Manufacturer Pack Quantity 38
MSL Level 2 (1 Year)
Win Source Part Number 1262940-SY10E195JZ
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY10E195JZ CAD Model

Description

The SY10E195JZ is a high-performance, precision 5-bit digital delay line product from Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This advanced component is designed to meet the rigorous demands of high-speed data communication and signal processing applications.

Key Features

  • Voltage Range: The device operates at a 5V supply voltage, providing a stable and reliable performance for various applications.
  • Delay Range: It offers a finely adjustable delay range, which is crucial for timing adjustment in high-speed digital circuits.
  • Temperature Range: With an operating temperature range of -40°C to +85°C, the SY10E195JZ is well-suited for use in environments that experience extreme temperature variations.
  • Package: The device is available in a compact 28-pin PLCC (Plastic Leaded Chip Carrier) package, which allows for efficient use of board space.

Applications

The SY10E195JZ is ideal for various applications, including but not limited to:

  • Automatic test equipment
  • High-speed data communication systems
  • Signal processing
  • Phase-locked loops (PLLs)
  • Timing adjustment circuits

Performance and Reliability

Microchip Technology ensures that the SY10E195JZ delivers exceptional performance by incorporating advanced design techniques. Its precision delay line capability is essential for synchronizing signals in high-speed digital systems, thereby enhancing the overall system reliability and performance.

Support and Resources

Microchip Technology provides comprehensive technical support for the SY10E195JZ, including detailed datasheets, application notes, and customer support services. This ensures designers and engineers can effectively integrate the device into their projects and troubleshoot any issues that may arise during development.

You May Also Be Interested in

Maxim Integrated
IC DELAY LINE 10NS 8SOIC
Lowest to $9.8882
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $3.9166
Maxim Integrated
DELAY LINE 35TAP 30NS 8-SOIC
Need more? Email Us
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 75NS 16SOIC
Need more? Email Us
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $1.7463
Maxim Integrated
IC DELAY LINE 15NS 8DIP
Need more? Email Us
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $4.7574
Maxim Integrated
IC DELAY LINE 150NS 16SOIC
Lowest to $6.4830

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.6817 $60.1353
22+ $5.4828 $120.6216
33+ $5.3118 $175.2894
45+ $5.1398 $231.2910
59+ $4.9688 $293.1592
78+ $4.4548 $347.4744
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,800 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess