EN
  • EN
  • DE

PCM2906DB

Part No PCM2906DB
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description SINGLE-ENDED ANALOG INPUT/OUTPUT AND S/PDIF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Type Stereo Audio
Data Interface USB
Resolution (Bits) 16 b
Number of ADCs / DACs 2 / 2
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 89 / 96
Dynamic Range, ADCs / DACs (db) Typ 89 / 93
Operating Supply Voltage 4.35 V ~ 5.25 V
Voltage - Supply, Digital 4.35 V ~ 5.25 V
Operating Temperature Range -25°C ~ 85°C
Mounting SMD
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 1236447-PCM2906DB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name PCM2906
Introduction Date June 30, 2003
ECCN EAR99
Country of Origin Japan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian PCM2906DB CAD Model

Description

The PCM2906DB is a highly integrated audio codec from Texas Instruments, designed to provide a complete audio interface solution for USB-based multimedia and communication applications. This device combines a USB 2.0 full-speed compliant interface with Texas Instruments' advanced audio technology to deliver crisp, high-quality audio performance.

Key Features

  • USB Interface: Fully compliant with USB 2.0 full speed, the PCM2906DB does not require any additional drivers, which allows for seamless integration with most operating systems and hardware platforms.
  • Audio Quality: Boasting a Signal-to-Noise Ratio (SNR) of 98 dB and Total Harmonic Distortion plus Noise (THD+N) of 0.006%, the device ensures high-fidelity audio playback and recording.
  • Sampling Rates: Supports multiple sampling rates including 32 kHz, 44.1 kHz, and 48 kHz, catering to a wide range of audio applications.
  • Analog Performance: Features an integrated stereo audio DAC for playback and an ADC for recording, both with 16-bit resolution.
  • Flexible Connectivity: Comes with a stereo audio output jack and a mono microphone input interface, providing convenient connections for headsets, microphones, and speakers.
  • On-Chip Clock: Includes an on-chip crystal-less USB clock recovery system, eliminating the need for an external crystal, thus reducing system cost and complexity.
  • Bus-Powered: The device can be powered directly from the USB bus, negating the need for an external power supply and simplifying the design for portable applications.
  • Package: Available in a 28-pin SSOP (Shrink Small Outline Package), the PCM2906DB is compact and suitable for space-constrained applications.

Applications

The PCM2906DB is designed for a variety of applications, including USB headphones, gaming headsets, audio interface boxes, and USB speakers. Its high-quality audio capabilities make it an ideal choice for professionals and enthusiasts alike who require superior sound in their USB audio solutions.

Conclusion

With its combination of high-quality audio, USB convenience, and integration features, the PCM2906DB from Texas Instruments stands out as a versatile and reliable audio codec for a range of USB-based audio applications. Its ease of use and excellent audio performance ensure that it will continue to be a preferred choice for designers and audio professionals.

You May Also Be Interested in

Asahi Kasei Microsystems
IC AUDIO CODEC 24 BIT 20QFN
Lowest to $0.9750
Asahi Kasei Microsystems
IC AUDIO CODEC 24BIT
Lowest to $9.7932
Nuvoton Technology Corporation of America
3V SINGLE-CHANNEL 13-BIT LINEAR VOICE-BAND CODEC | IC VOICEBAND CODEC 3V 1CH 20SOP
Need more? Email Us
Cirrus Logic Inc.
IC CODEC 108DB 192KHZ 52-MQFP
Need more? Email Us
Cirrus Logic Inc.
IC AUDIO CODEC 24 BIT 28SSOP
Lowest to $11.7498
Cirrus Logic Inc.
Low Power, Stereo CODEC with Headphone Amp
Lowest to $4.3096
Analog Devices Inc.
IC CODEC 24BIT 4ADC/8DAC 48LQFP
Need more? Email Us
Texas Instruments
IC AUDIO CODEC 8CH LP 81DSBGA
Lowest to $4.5049
AKM Semiconductor Inc.
3V 16BIT ADC&DAC WITH BUILT-IN PGA | IC DAC ADC W/PGA VSOP
Lowest to $31.2813

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6737 $58.3685
11+ $9.5785 $105.3635
17+ $9.2791 $157.7447
23+ $8.9798 $206.5354
29+ $8.6805 $251.7345
39+ $7.7825 $303.5175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess