EN
  • EN
  • DE

PCM3001EG4

Part No PCM3001EG4
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description IC STEREO AUD CODEC 18BIT 28SSOP / General Purpose Audio Codec 2ADC / 2DAC Ch 28-Pin SSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Type Stereo Audio
Data Interface Serial
Resolution (Bits) 18 b
Number of ADCs / DACs 2 / 2
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 94 / 98
Dynamic Range, ADCs / DACs (db) Typ 94 / 97
Operating Supply Voltage 4.5 V ~ 5.5 V
Voltage - Supply, Digital 4.5 V ~ 5.5 V
Operating Temperature Range -25°C ~ 85°C
Mounting SMD
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 791578-PCM3001EG4
Popularity Medium
Supply and Demand Status Limited
Family Name PCM3001
Introduction Date November 01, 2004
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian PCM3001EG4 CAD Model

Description

The PCM3001EG4 is a high-quality, single-chip digital-to-analog converter (DAC) with fully differential analog outputs, designed and manufactured by Texas Instruments. This integrated circuit is part of TI's extensive range of audio converters that cater to a wide array of audio applications, from professional audio equipment to consumer electronics.

This particular model, the PCM3001EG4, offers excellent sound quality and performance, making it an ideal choice for systems that require reliable audio reproduction. It features a 16-bit resolution and a sampling rate of up to 48kHz, ensuring that it can handle CD-quality audio with ease. The device is also equipped with a built-in digital filter, which minimizes signal distortion and noise, providing a clean, clear audio output.

The PCM3001EG4 operates on a single 5V power supply, which simplifies the power design for the system it's integrated into. Additionally, it boasts a low power consumption, making it suitable for portable and battery-powered applications where power efficiency is critical.

Integration is straightforward, as the PCM3001EG4 comes in a 14-SOIC package, which is widely used and easily accommodated on most PCB designs. It includes a serial audio interface, which is compatible with various formats, thus offering flexibility in connecting with different types of digital audio sources.

Texas Instruments also provides extensive support for their products, and the PCM3001EG4 is no exception. Designers can access a wealth of resources including datasheets, application notes, and design tools to aid in the implementation of this DAC into their projects.

In summary, the PCM3001EG4 from Texas Instruments is a robust, high-performance audio DAC that provides excellent sound quality, ease of integration, and low power consumption. It is a suitable choice for a wide range of audio applications, from high-end audio systems to portable devices, ensuring that users experience top-notch audio fidelity in their products.

You May Also Be Interested in

Analog Devices Inc.
LOW LATENCY NOISE AND POWER CODE
Lowest to $24.3847
Rochester Electronics
AC97 SOUNDMAX CODEC
Lowest to $10.2887
Cirrus Logic Inc.
Portable Internet Audio CODEC with Headphone Driver and Programmable Sample Rates | IC CODEC PORT INTERNET 28SSOP
Lowest to $14.5814
Analog Devices Inc.
10-BIT SD DIFF VIDEO DECODER W/
Lowest to $12.9857
Cirrus Logic Inc.
IC CODEC STEREO PORTABLE 32QFN
Need more? Email Us
AKM Semiconductor Inc.
Dual PCM CODEC for ISDN/VoIP TERMINAL ADAPTER | IC PCM CODEC 2CH 3.3V 24SSOP
Lowest to $4.8972
AKM Semiconductor Inc.
3V 16BIT ADC&DAC WITH BUILT-IN PGA | IC DAC ADC W/PGA VSOP
Lowest to $31.2813
Asahi Kasei Microsystems
IC AUDIO CODEC 24BIT
Lowest to $9.7932
Texas Instruments
IC AUDIO CODEC 8CH LP 120BGA
Lowest to $76.1279

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess