EN
  • EN
  • DE

PCM3003EG4

Part No PCM3003EG4
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description IC STEREO CODEC 16/20BIT 24-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Stereo Audio
Data Interface Serial
Resolution (Bits) 20 b
Number of ADCs / DACs 2 / 2
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 90 / 94
Dynamic Range, ADCs / DACs (db) Typ 90 / 94
Analog Supply Voltage 2.7 V to 3.6 V
Digital Supply Voltage 2.7 V to 3.6 V
Temperature Range - Operating -25°C to 85°C
Mounting SMD (SMT)
Case / Package 24-SSOP
Win Source Part Number 1087035-PCM3003EG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCM3003EG4 CAD Model

Description

The PCM3003EG4 is a high-quality audio codec integrated circuit designed by Texas Instruments, a leader in semiconductor solutions. This codec is part of TI's extensive range of audio products, which are known for their reliability, performance, and innovation. The PCM3003EG4 is specifically engineered to provide an exceptional audio experience for a wide range of applications.

Key Features

  • High-Performance Audio: With 24-bit resolution and a sampling rate of up to 96 kHz, the PCM3003EG4 delivers crystal-clear sound quality that is suitable for high-fidelity audio systems.
  • Integrated Stereo DAC and ADC: The device includes both a Digital-to-Analog Converter (DAC) and an Analog-to-Digital Converter (ADC), allowing for seamless conversion in both directions.
  • Low Power Consumption: Designed for efficiency, the PCM3003EG4 operates with low power consumption, making it ideal for portable and battery-powered applications.
  • Flexible Interface: It features a variety of digital audio interface formats, including I2S, to ensure compatibility with a broad range of audio systems and microcontrollers.
  • Single-Supply Operation: The codec can operate from a single 5V power supply, simplifying system power design.

Applications

The PCM3003EG4 is versatile and can be used in a multitude of applications, such as:

  • Professional and consumer audio equipment
  • Multimedia and home theater systems
  • Digital audio workstations
  • AV receivers
  • Automotive audio systems

Quality and Support

As with all Texas Instruments products, the PCM3003EG4 is manufactured to the highest quality standards. Customers can expect robust support, including technical documentation, reference designs, and customer service from TI's support network. This ensures that integrating the PCM3003EG4 into your audio solution will be as seamless as possible, with resources readily available for development and troubleshooting.

Whether you are designing a high-end audio system or looking for a reliable codec for your multimedia project, the PCM3003EG4 from Texas Instruments offers the performance, flexibility, and quality that you need to deliver an outstanding audio experience.

You May Also Be Interested in

Rohm Semiconductor
IC CODEC PCM 48-VQFP
Lowest to $4.8972
Rohm Semiconductor
Need more? Email Us
NXP / Nexperia
IC AUDIO CODEC MINIDISC 28-SSOP / General Purpose Audio Codec 4ADC / 2DAC Ch 28-Pin SSOP Tube
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER
Lowest to $55.7143
Analog Devices Inc.
IC CODEC 24BIT 4ADC/8DAC 48LQFP
Need more? Email Us
Nuvoton Technology Corporation of America
3V SINGLE-CHANNEL VOICEBAND CODEC | IC VOICEBAND CODEC 3V 1CH 20SOP
Lowest to $3.7549
Rochester Electronics
AC97 SOUNDMAX CODEC
Lowest to $10.2887
Nuvoton Technology Corporation of America
IC PRO-X PROG CODEC/SLCC 48-LQFP
Lowest to $3.9178
Cirrus Logic Inc.
IC CODEC AUD S/DIP TXRX 48TQFP / Multichannel CODEC with S/PDIF Transceiver
Lowest to $0.2867

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.0877 $50.1754
5+ $20.5848 $102.9240
8+ $19.9416 $159.5328
11+ $19.2983 $212.2813
14+ $18.6550 $261.1700
18+ $16.7252 $301.0536
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 232 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess