EN
  • EN
  • DE

PCM3008T/2K

Part No PCM3008T/2K
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description General Purpose Audio Codec 2ADC / 2DAC Ch 16-Pin TSSOP T/R / IC STEREO CODEC 16BIT 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Stereo Audio
Data Interface Serial
Resolution (Bits) 16 b
Number of ADCs / DACs 2 / 2
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 88 / 92
Dynamic Range, ADCs / DACs (db) Typ 88 / 92
Analog Supply Voltage 2.1 V to 3.6 V
Digital Supply Voltage 2.1 V to 3.6 V
Temperature Range - Operating -25°C to 85°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 026582-PCM3008T/2K
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name PCM3008
Introduction Date August 05, 2003
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian PCM3008T/2K CAD Model

Description

The PCM3008T/2K is a high-quality, integrated circuit product from Texas Instruments, a renowned global semiconductor design and manufacturing company.

  • Product Type: Stereo Audio CODEC
  • Manufacturer: Texas Instruments
  • Resolution: 24-bit
  • Converters: Built-in analog-to-digital (ADC) and digital-to-analog (DAC) converters
  • Sampling Rates: 8kHz to 96kHz
  • Power Consumption: Low
  • Power Supply: Single +5V power supply
  • Power Mode: Low power mode
  • Headphone Amplifier: Built-in high-performance
  • Sound Enhancement: 3D sound enhancement feature
  • Interface: Easy-to-use
  • Audio Data Formats: I2S and left-justified
  • System Clock: Operates @ multiples of the sampling frequency
  • Operating Temperature: Wide temperature range

You May Also Be Interested in

Analog Devices Inc.
IC CODEC 24BIT 4ADC/8DAC 48LQFP
Need more? Email Us
Cirrus Logic Inc.
IC CODEC AUD S/DIP TXRX 48TQFP / Multichannel CODEC with S/PDIF Transceiver
Lowest to $0.2867
Rohm Semiconductor
IC CODEC PCM 48-VQFP
Lowest to $4.8972
IDT, Integrated Device Technology Inc
IC AUDIO CODEC 10CH HD 5V 48TQFP / General Purpose Audio Codec 3ADC / 5DAC Ch 48-Pin TQFP
Need more? Email Us
Analog Devices Inc.
IC DECODER 10BIT 32LFCSP
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Asahi Kasei Microsystems
IC DSP 4CH ADC/DAC/SRC 48LQFP
Lowest to $8.7290
Asahi Kasei Microsystems
IC AUDIO CODEC 24BIT
Lowest to $9.7932
Nuvoton Technology Corporation of America
IC PRO-X PROG CODEC/SLCC 48-LQFP
Lowest to $3.9178

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.5163 $57.5815
11+ $9.4493 $103.9423
17+ $9.1540 $155.6180
23+ $8.8587 $203.7501
30+ $8.5634 $256.9020
40+ $7.6776 $307.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,700 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess