EN
  • EN
  • DE

PCM4204PAPTG4

Part No PCM4204PAPTG4
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 24BIT 216KHZ 4CH 64-HTQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type ADC, Audio
Resolution (Bits) 24 b
Sampling Rate 216k
Data Interface I2S
Voltage Supply Source Analog and Digital
Supply Voltage - Operating 3 V to 3.6 V, 5V
Temperature Range - Operating -10°C to 70°C
Case / Package 64-HTQFP (10x10)
Win Source Part Number 1087050-PCM4204PAPTG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCM4204PAPTG4 CAD Model

Description

Product Overview: PCM4204PAPTG4

The PCM4204PAPTG4 is a high-performance, audio analog-to-digital converter (ADC) from Texas Instruments, designed to deliver exceptional audio quality in professional and high-end consumer audio applications. This precision ADC integrates advanced features and technology to offer superior sound reproduction and a wide dynamic range, making it an ideal choice for studio recording, musical instruments, and digital audio effects processors.

Key Features

  • High-Resolution Audio: The PCM4204PAPTG4 boasts a 24-bit resolution and supports sampling rates up to 216kHz, ensuring high-fidelity audio capture and reproduction.
  • Dynamic Range: With an impressive dynamic range of 118dB, this ADC minimizes noise and distortion, allowing for the capture of subtle nuances in complex audio signals.
  • Differential Inputs: The device features fully differential inputs, which enhance common-mode noise rejection and improve the quality of the audio signal.
  • Flexible Interface: It provides a versatile serial audio interface that is compatible with a wide range of digital audio formats and protocols, ensuring seamless integration with existing audio systems and digital signal processors (DSPs).
  • Programmable Functions: Users can configure the PCM4204PAPTG4 with programmable functions such as input gain, soft mute, and phase inversion to tailor the ADC to specific application requirements.

Applications

The PCM4204PAPTG4 is suitable for a diverse array of applications where audio quality is paramount. This includes:

  • Professional Audio Recording
  • High-End Audio Pre-Amplifiers
  • Mixing Consoles
  • Digital Audio Workstations
  • Broadcast Equipment
  • Audio Test and Measurement Systems

Performance and Reliability

Engineered by Texas Instruments, a leader in semiconductor solutions, the PCM4204PAPTG4 is built to deliver consistent performance and reliability. Its robust design ensures stable operation across a wide range of temperatures and power supply conditions, making it a dependable choice for professional audio engineers and audiophiles alike.

Whether you're looking to upgrade your studio equipment or develop high-end audio products, the PCM4204PAPTG4 provides the quality and functionality needed to capture every detail of your audio experience.

You May Also Be Interested in

Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $30.0150
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $2.4359
Infineon Technologies
LQFP-64-EP(10x10) ADCs/DACs - Special Purpose RoHS
Lowest to $388.0598
Maxim Integrated
LOW POWER, 3 1/2 DIGIT ADC / ADC 3.5 Digit 44-MQFP (10x10)
Lowest to $16.3213
MaxLinear Inc
IC VIDEO DAC 10BIT 150M 48TQFP
Lowest to $9.7829
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS 80LQFP
Lowest to $5.8755
NOVOSENSE
ISO C-SENSING MODULATOR
Need more? Email Us
Harris Corporation
6 BIT, 20MSPS, VIDEO A/D CONVERT
Lowest to $4.9662
Asahi Kasei Microsystems
IC ADC 24BIT PGA/ALC 44LQFP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.9702 $51.8808
9+ $12.1493 $109.3437
13+ $11.7389 $152.6057
19+ $10.9180 $207.4420
24+ $10.5075 $252.1800
30+ $10.0971 $302.9130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,910 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess