EN
  • EN
  • DE

PCM5100

Part No PCM5100
Manufacturer Texas Instruments
Description 2VRMS DirectPath, 112/106/100dB Audio Stereo DAC with 32-bit, 384kHz PCM Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1236481-PCM5100
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCM5100 CAD Model

Description

Texas Instruments PCM5100 Audio DAC

The PCM5100 from Texas Instruments is a high-performance, easy-to-use audio digital-to-analog converter (DAC) that delivers exceptional sound quality. It is designed to provide a premium audio experience for a wide range of consumer electronics, including wireless speakers, soundbars, digital audio players, and A/V receivers.

This advanced audio DAC features a 2VRMS direct path, 112dB SNR, and is capable of driving a 600Ω load without an external driver. Its integrated line driver simplifies circuit design and reduces external component count while still delivering professional-grade audio performance.

The PCM5100 supports 32-bit, 384kHz PCM data via a flexible I2S and TDM audio interface that assures compatibility with various audio formats and standards. It also features a fully differential design and a high tolerance to system clock jitter, which ensures clean, low-noise audio reproduction.

Built for versatility, the PCM5100 also includes a range of user-programmable functions such as soft mute, de-emphasis filters, and infinite zero detection, which can be accessed and controlled via a simple SPI or I2C serial interface. This level of integration makes the PCM5100 an excellent choice for designers looking to implement high-quality audio solutions with minimal design complexity.

The device operates over a wide power supply range from 3.3V to 5.5V, making it suitable for use in a variety of power environments. Its small 20-pin TSSOP or 32-pin QFN package options make it a space-saving solution for compact electronics where board space is at a premium.

Overall, the PCM5100 by Texas Instruments represents a blend of high audio fidelity, extensive functionality, and design convenience, making it an ideal choice for audio enthusiasts and professional audio engineers alike.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3831 $55.3240
90+ $1.1349 $102.1410
140+ $1.0994 $153.9160
190+ $1.0639 $202.1410
245+ $1.0285 $251.9825
330+ $0.9221 $304.2930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess