EN
  • EN
  • DE

PCM5310PAP

Part No PCM5310PAP
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description IC AUDIO CODEC 24B I2C 64HTQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Audio Interface 24 b I²C, Serial 64-HTQFP (10x10)
Manufacturer Texas Instruments
Package Tray
Operating Temperature Range -25°C ~ 85°C
Mounting Surface Mount
Package 64-PowerTQFP
Case / Package 64-HTQFP (10x10)
Family Name PCM5310
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 160
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 888782-PCM5310PAP
Ultra Librarian 3D Model Ultra Librarian PCM5310PAP CAD Model

Description

Texas Instruments PCM5310PAP Product Overview

The PCM5310PAP from Texas Instruments is a state-of-the-art audio data converter designed for high-fidelity audio applications. This integrated circuit is part of TI's extensive range of audio converters that are renowned for their excellent signal processing capabilities and reliability. It is an ideal choice for professional audio equipment, high-end consumer audio systems, and other applications that require superior audio quality.

At the heart of the PCM5310PAP is its advanced digital-to-analog conversion technology, which ensures that audio signals are rendered with exceptional clarity, dynamic range, and accuracy. The converter supports various audio formats and is capable of handling high-resolution audio streams effortlessly, making it well-suited for audiophile-grade playback devices.

The PCM5310PAP features a flexible interface that allows for easy integration into a wide range of audio systems. It supports standard communication protocols, enabling designers to incorporate it into their existing designs without significant alterations. Additionally, the device's compact form factor makes it a convenient choice for space-constrained applications.

Texas Instruments has equipped the PCM5310PAP with several features that enhance its performance and usability. These include built-in error correction, low-latency processing, and advanced noise-shaping techniques, which contribute to its remarkable signal-to-noise ratio and low distortion levels. Moreover, the device boasts a low-power consumption profile, which is critical for portable and battery-operated audio devices.

Overall, the PCM5310PAP is a testament to Texas Instruments' commitment to delivering high-quality audio components that meet the exacting standards of audio professionals and enthusiasts alike. Its combination of superior audio performance, ease of use, and efficient power management makes it a top-tier choice for anyone looking to create or upgrade their audio system with a high-performance DAC.

You May Also Be Interested in

Analog Devices Inc.
IC CODEC 24BIT 4ADC/8DAC 48LQFP
Need more? Email Us
Analog Devices Inc.
10-BIT SD DIFF VIDEO DECODER W/
Lowest to $12.9857
Texas Instruments
IC AUDIO CODEC 8CH LP 120BGA
Lowest to $76.1279
AKM Semiconductor Inc.
3V 16BIT ADC&DAC WITH BUILT-IN PGA | IC DAC ADC W/PGA VSOP
Lowest to $31.2813
Asahi Kasei Microsystems
IC AUDIO CODEC 24 BIT 20QFN
Lowest to $0.9750
Adesto Technologies
IC AUDIO CODEC 24B 32WLCSP
Lowest to $4.6425
Texas Instruments
IC CODEC FILTER PCM 20DIP
Lowest to $5.4132
Renesas Electronics America
IC AUDIO CODEC HD 4CH 48-TQFP
Need more? Email Us
Asahi Kasei Microsystems
IC AUDIO CODEC 24BIT
Lowest to $9.7932

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.5775 $52.8875
12+ $8.6790 $104.1480
18+ $8.4078 $151.3404
25+ $8.1366 $203.4150
32+ $7.8654 $251.6928
43+ $7.0517 $303.2231
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,390 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess