EN
  • EN
  • DE

PCM5310PAPR

Part No PCM5310PAPR
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description IC CODEC 24BIT 4/4CH AUD 64HTQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - CODECS
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Type Audio
Data Interface I2C, Serial
Resolution (Bits) 24 b
Number of ADCs / DACs 4 / 4
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 95 / 100
Dynamic Range, ADCs / DACs (db) Typ 95 / 100
Voltage - Supply, Analog 3V ~ 3.6V
Voltage - Supply, Digital 3V ~ 3.6V
Temperature Range - Operating -25°C ~ 85°C
Mounting Type Surface Mount
Package / Case 64-PowerTQFP
Supplier Device Package 64-HTQFP (10x10)
Base Product Number PCM5310
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 653805-PCM5310PAPR
Ultra Librarian 3D Model Ultra Librarian PCM5310PAPR CAD Model

Description

The Texas Instruments PCM5310PAPR is a high-performance, audio stereo DAC (Digital-to-Analog Converter) that offers exceptional sound quality and audio fidelity for a wide range of consumer electronics. Designed to meet the demands of audiophiles and professional audio applications, this integrated circuit provides a seamless audio experience with its advanced features and capabilities.

Key Features

  • High-Resolution Audio: The PCM5310PAPR supports high-resolution audio formats, ensuring that listeners can enjoy their music with the full depth and clarity that the original recording intended.
  • Premium DAC Performance: With its sophisticated digital signal processing, the device delivers a dynamic range and a signal-to-noise ratio that stands out in the industry, making it ideal for high-end audio systems.
  • Flexible Interface: The device offers a variety of digital audio inputs, including I2S, allowing for easy integration with a range of audio sources and systems.
  • Low Power Consumption: Designed to be energy-efficient, the PCM5310PAPR maintains its high performance while minimizing power usage, making it suitable for portable and battery-powered applications.
  • Compact Design: The small footprint of the PCM5310PAPR makes it an excellent choice for space-constrained applications without compromising on audio quality.

Applications

With its versatility and superior audio performance, the PCM5310PAPR is well-suited for a variety of applications, including:

  • High-end home theater systems
  • Professional audio equipment
  • Automotive audio systems
  • Portable audio devices
  • Networked audio products

Technical Specifications

The PCM5310PAPR boasts an impressive set of technical specifications that underline its capability to deliver high-quality audio:

  • Dynamic Range: Excellent dynamic range for clear and detailed sound reproduction
  • Signal-to-Noise Ratio (SNR): High SNR for minimal noise in audio playback
  • Sampling Rate: Supports a wide range of sampling rates to accommodate various audio formats
  • Power Supply: Optimized for low-voltage operations, suitable for portable devices

For audio enthusiasts and professionals looking for top-tier DAC performance, the Texas Instruments PCM5310PAPR represents a leading choice, delivering unparalleled audio quality in a compact and efficient package.

You May Also Be Interested in

Asahi Kasei Microsystems
IC DSP 4CH ADC/DAC/SRC 48LQFP
Lowest to $8.7290
Texas Instruments
Layout and Grounding Guidelines for TLV320AIC2x | IC CODEC 16BIT DUAL PROG 48-TQFP
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY | IC STEREO AUDIO CODEC LP 32-VQFN
Lowest to $17.7231
Nuvoton Technology Corporation of America
3V SINGLE-CHANNEL 13-BIT LINEAR VOICE-BAND CODEC | IC VOICEBAND CODEC 3V 1CH 20SOP
Need more? Email Us
Analog Devices Inc.
LOW LATENCY NOISE AND POWER CODE
Lowest to $24.3847
Nuvoton Technology Corporation of America
IC VOICEBAND CODEC 5V 1CH 20SOP
Lowest to $3.0017
Asahi Kasei Microsystems
IC AUDIO CODEC 24BIT
Lowest to $9.7932
Adesto Technologies
IC AUDIO CODEC 24B 32WLCSP
Lowest to $4.6425
Texas Instruments
IC CODEC FILTER PCM 20DIP
Lowest to $5.4132

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1086 $54.9774
20+ $5.0122 $100.2440
31+ $4.8556 $150.5236
43+ $4.6990 $202.0570
56+ $4.5423 $254.3688
74+ $4.0724 $301.3576
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,600 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess