EN
  • EN
  • DE

PIC18F6627T-I/PT

Part No PIC18F6627T-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 96KB FLASH 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000511-PIC18F6627T-I/PT
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series PIC® 18F
Package Tape & Reel (TR)
Product Status Active
Core Processor PIC
Core Size 8-Bit
Speed 40MHz
Connectivity I²C, SPI, UART/USART
Ultra Librarian 3D Model Ultra Librarian PIC18F6627T-I/PT CAD Model

Description

The PIC18F6627T-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its robust design and versatile features. This 8-bit MCU is based on the PIC18 family, which is well-suited for a variety of applications ranging from industrial control systems to consumer electronics.

Key Features

  • Core Processor: PIC
  • Program Memory Size: 64KB (32K x 16)
  • Data EEPROM: 1024 bytes
  • RAM Size: 3.8KB
  • Speed: Up to 10 MIPS performance
  • Operating Voltage Range: 4.2V to 5.5V
  • I/O Pins: 68 programmable input/output pins
  • Timers: Multiple timers with watchdog capabilities
  • Communication Interfaces: I2C, SPI, UART
  • Temperature Range: -40°C to 85°C (Industrial)
  • Package: 64-TQFP

Advanced Peripherals

The PIC18F6627T-I/PT is equipped with advanced peripherals that support a wide range of applications. It includes analog-to-digital converters (ADCs) for sensor interfacing, PWM modules for motor control, and comparators for real-time signal analysis. Its rich set of communication peripherals allows for easy integration with other devices and systems.

Enhanced Power Management

This microcontroller features Power Managed modes, which include multiple idle and sleep states to reduce power consumption. These modes are essential for battery-operated devices where power efficiency is critical.

Robust Security

Security is a priority in modern electronics, and the PIC18F6627T-I/PT provides features such as flash memory write protection and a unique device serial number for secure firmware updates and device authentication.

Easy Development and Integration

Microchip offers comprehensive development tools for the PIC18F6627T-I/PT, including integrated development environments (IDEs), in-circuit debuggers, and programmers. The MCU is supported by Microchip's MPLAB® Code Configurator (MCC) for simplified configuration and code generation, which accelerates the development process and helps bring products to market faster.

Whether you are developing complex embedded systems or simple IoT devices, the PIC18F6627T-I/PT provides the performance, flexibility, and reliability needed for your project.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.7099 $68.5495
11+ $11.2497 $123.7467
16+ $10.8974 $174.3584
22+ $10.5463 $232.0186
29+ $10.1952 $295.6608
38+ $9.1395 $347.3010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess