EN
  • EN
  • DE

PCM6020QRTVRQ1

Part No PCM6020QRTVRQ1
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description AUTOMOTIVE 2-CHANNEL AUDIO ADC W / ADC, Audio 16 b, 20 b, 24 b, 32 b 768kHz DSP, I²C, I²S, SPI 32-WQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - ADCs/DACs - Special Purpose
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Type ADC, Audio
Number of Channels 2
Resolution (Bits) 16 b, 20 b, 24 b, 32 b
Sampling Rate (Per Second) 768kHz
Data Interface DSP, I²C, I²S, SPI
Voltage Supply Source Analog and Digital
Voltage - Supply 3V ~ 3.6V, 1.65V ~ 1.95V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 32-WFQFN Exposed Pad
Supplier Device Package 32-WQFN (5x5)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-PCM6020QRTVRQ1CT,296-PCM6020QRTVRQ1DKR,296-PCM6020QRTVRQ1TR
Standard Package 3,000
Win Source Part Number 978069-PCM6020QRTVRQ1
Ultra Librarian 3D Model Ultra Librarian PCM6020QRTVRQ1 CAD Model

Description

The PCM6020QRTVRQ1 is an ADC integrated circuit manufactured by Texas Instruments. The device is designed to operate with a voltage supply of 3V to 3.6V and is packaged in a 32-WFQFN exposed pad package.

  • Type: ADC Integrated Circuit
  • Manufacturer: Texas Instruments
  • Voltage Supply: 3V to 3.6V
  • Package: 32-WFQFN Exposed Pad
  • Classification: Data Acquisition ADC, DAC, or Special-Purpose
  • Application: Audio
  • Sampling Rate: 768kHz
  • Data Interface: DSP, I²C, I²S, SPI

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.5465 $55.4650
22+ $4.5510 $100.1220
35+ $4.4088 $154.3080
47+ $4.2665 $200.5255
61+ $4.1243 $251.5823
82+ $3.6977 $303.2114
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess