EN
  • EN
  • DE

OP27AZQMLR:93

Part No OP27AZQMLR:93
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Management
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Categories PMIC - Battery Management
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Win Source Part Number 1019925-OP27AZQMLR:93
Ultra Librarian 3D Model Ultra Librarian OP27AZQMLR:93 CAD Model

Description

The OP27AZQMLR:93 from Analog Devices Inc. is a precision operational amplifier that offers the perfect balance of speed and low noise in a compact form factor. This high-performance op-amp is designed to deliver enhanced stability and accuracy for a wide range of applications, including medical instrumentation, test equipment, and professional audio equipment.

Key Features

  • Low Noise Performance: The OP27AZQMLR:93 boasts an ultra-low noise figure, making it ideal for applications requiring a high signal-to-noise ratio.
  • High-Speed Operation: With a fast settling time and high slew rate, this operational amplifier ensures rapid response times and efficient signal processing.
  • Stable with High Capacitive Loads: It is designed to maintain stability even when driving large capacitive loads, ensuring reliable performance in complex circuits.
  • Precision DC Characteristics: The device features low input bias currents, low offset voltage, and drift over temperature, providing precise DC performance.
  • Wide Supply Range: It operates over a wide range of power supply voltages, accommodating various application requirements.

Applications

  • Professional Audio Equipment
  • Medical Instrumentation
  • Test and Measurement Systems
  • Industrial Process Controls
  • Data Acquisition Systems

Product Specifications

Parameter Value
Manufacturer Analog Devices Inc.
Part Number OP27AZQMLR:93
Product Category Operational Amplifiers
Noise Level Ultra-Low Noise
Supply Voltage Range Wide Range
Mounting Type Surface Mount

For those seeking an operational amplifier that delivers both precision and power, the OP27AZQMLR:93 from Analog Devices Inc. stands out as a robust solution. Its exceptional performance and versatility make it a go-to choice for engineers and designers looking to enhance their electronic systems.

You May Also Be Interested in

Texas Instruments
IC LI+ CHARGER FRONT END 12SON
Lowest to $0.8423
Texas Instruments
IC BATTERY PWR MONITOR 8-SOIC
Lowest to $28.0306
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $1.2513
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 20-Pin TSSOP T/R / IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $23.4727
Texas Instruments
Lowest to $20.9001
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $11.0258
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $0.3361
Texas Instruments
IC ADV BATTERY MONITOR 8-TSSOP
Lowest to $1.5480
Texas Instruments
High Voltage Battery Pack Front-End Charge/Discharge High-Side NFET Driver
Lowest to $1.0603

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess