EN
  • EN
  • DE

DM54LS11J/883C

Part No DM54LS11J/883C
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1055642-DM54LS11J/883C
Categories OEM Parts(C-E)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DM54LS11J/883C CAD Model

Description

The DM54LS11J/883C is a triple 3-input AND gate manufactured by National Semiconductor (now Texas Instruments). It belongs to the 54LS series, which is a low-power Schottky TTL (Transistor-Transistor Logic) family designed for military and high-reliability applications. The /883C designation indicates compliance with military standard 883, ensuring high quality and reliability in demanding environments.

Applications:

  • Digital Logic Circuits: Used as a basic building block for constructing more complex digital systems.
  • Control Systems: Implementing AND logic in control circuits.
  • Data Processing: Performing logical AND operations on data signals.
  • Military and Aerospace Applications: Designed for use in harsh environments where reliability is critical.
  • Address Decoding: Implementing address decoding logic in memory systems.

Features:

  • Triple 3-Input AND Gate: Contains three independent 3-input AND gates in a single package.
  • Low-Power Schottky TTL: Offers reduced power consumption compared to standard TTL.
  • Military Temperature Range: Operates over a wide temperature range, typically -55°C to +125°C.
  • MIL-STD-883 Compliance: Meets stringent military standards for quality and reliability.
  • Ceramic DIP Package: Housed in a hermetically sealed ceramic Dual In-line Package (DIP).

Benefits:

  • Versatile Logic Function: Provides a fundamental logic function for various digital applications.
  • Low Power Consumption: Reduces power requirements in system designs.
  • High Reliability: Ensures reliable operation in demanding environments.
  • Standardized Part: Part of the widely used 54LS series logic family.
  • Easy Integration: Simple to incorporate into digital circuit designs.

Additional Details:

The DM54LS11J/883C is typically packaged in a 14-pin ceramic DIP package. It requires a supply voltage of 5V. The datasheet provides detailed specifications on propagation delays, input/output voltage levels, and other performance characteristics.

You May Also Be Interested in

NEC
Need more? Email Us
TDK Corporation
Lowest to $0.0227
TDK Corporation
Need more? Email Us
Kemet
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
ON Semiconductor
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Lowest to $0.0114
TDK Corporation
Lowest to $0.0104

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess