EN
  • EN
  • DE
  • IT

PGA112AIDGSR

Part No PGA112AIDGSR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP PGA 10MHZ RRO 10VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type Programmable Gain
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 8 V/μs
-3db Bandwidth 10MHz
Current - Input Bias 1.5nA
Voltage - Input Offset 75μV
Operating Supply Current 330μA
Channel Output Current 60mA
Supply Voltage - Operating 2.2 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 10-VSSOP
Win Source Part Number 145012-PGA112AIDGSR
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Test & Measurement, Signal Processing
Ultra Librarian 3D Model Ultra Librarian PGA112AIDGSR CAD Model

Description

The PGA112AIDGSR is a high-quality, advanced analog-to-digital converter (ADC) from Texas Instruments, a globally recognized leader in the field of semiconductor technology.

    You May Also Be Interested in

    Renesas Electronics America
    IC OPAMP GP 1 CIRCUIT SC70-5
    Lowest to $1.7462
    Texas Instruments
    IC OPAMP GP 2 CIRCUIT 8VSSOP
    Lowest to $3.2147
    Texas Instruments
    IC CURR SENSE 1 CIRCUIT 10UQFN
    Lowest to $0.6473
    Texas Instruments
    IC INST AMP 1 CIRCUIT 8VSSOP
    Lowest to $7.7127
    Texas Instruments
    1.2 MHZ INDUSTRY STANDARD DUAL-C
    Lowest to $0.1073
    Texas Instruments
    IC INST AMP 1 CIRCUIT 16SOIC
    Lowest to $11.6418
    Renesas Electronics America
    IC OPAMP GP 2 CIRCUIT 8SOIC
    Lowest to $0.5767
    Texas Instruments
    IC INST AMP 1 CIRCUIT 14SOIC
    Lowest to $15.4035
    Renesas Electronics America
    IC OPAMP ZERO-DRIFT 2 CIRC 8DFN
    Lowest to $6.4103

    Top Sellers

    Nexperia USA Inc.
    DIODE GEN PURP 100V 250MA SOD523
    Lowest to $0.0476
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16SSOP
    Lowest to $5.4647
    Nexperia USA Inc.
    Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
    Lowest to $0.1371
    Texas Instruments
    DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $5.4647
    TDK InvenSense
    IMU ACCEL/GYRO/TEMP I2C/SPI LGA
    Lowest to $10.6918
    Atheros
    Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
    Lowest to $2.6155
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16SSOP
    Lowest to $5.4647
    Bosch Sensortec
    ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $10.6918
    Texas Instruments
    IC CTRLR HOT SWAP 48V 10-MSOP
    Lowest to $4.2767
    Solomon
    LCD Display Controller 128-Pin LQFP Tray
    Lowest to $5.1796
    TDK InvenSense
    MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
    Lowest to $17.1068
    Vicor Corporation
    DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
    Lowest to $30.8873
    Bosch Sensortec
    IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $4.0391
    ON Semiconductor
    MOSFET N-CH 20V 915MA SOT-416
    Lowest to $0.0594
    Bosch Sensortec
    SENSOR PRESSURE HUMIDITY TEMP
    Lowest to $4.2767

    Pricing & Ordering

    Quantity Unit Price Ext. Price
    45+ $1.3607 $61.2315
    105+ $1.1165 $117.2325
    160+ $1.0816 $173.0560
    215+ $1.0468 $225.0620
    280+ $1.0118 $283.3040
    375+ $0.9072 $340.2000
    * Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
    Estimate Shipping
    Enter your destination to get a shipping estimate
    *
    Availability: 11,834 pieces
    MOQ: 45 pcs
    Order Increment : 1 pcs
    *Need More Quantity? *Request a Bulk Quantity Quotation?

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date
    Ship today if order in (HKT)
    Supplier Lead-Time Call for availability
    Estimate shipping fee
    Enter your destination to get a shipping estimate
    Estimate Shipping Fee

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess