EN
  • EN
  • DE
  • IT

PGA112AIDGSRG4

Part No PGA112AIDGSRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Single-Supply, Single-Ended, Precision Programmable Gain Amplifier with MUX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Amplifier Type Programmable Gain
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 8 V/μs
-3db Bandwidth 10MHz
Current - Input Bias 1.5nA
Voltage - Input Offset 75μV
Operating Supply Current 330μA
Output Current per Channel 60mA
Dual Supply Voltage (±) 2.2 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-VSSOP
Win Source Part Number 1237151-PGA112AIDGSRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Test & Measurement, Signal Processing
Family Name PGA112
Introduction Date June 01, 2007
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian PGA112AIDGSRG4 CAD Model

Description

Product Overview: PGA112AIDGSRG4

The PGA112AIDGSRG4 is a precision, low-drift, programmable gain amplifier (PGA) from Texas Instruments, designed to offer a versatile solution for applications requiring high-precision signal amplification. This device is particularly suitable for sensor measurement, data acquisition systems, and medical equipment where accuracy and stability are crucial.

Key Features

  • Programmable Gain: The PGA112AIDGSRG4 provides a wide range of programmable gain settings, from 1 to 128 V/V, which can be easily adjusted through a serial peripheral interface (SPI).
  • High Precision: With an offset voltage of just 150 µV and a low offset drift of 1 µV/°C, this PGA ensures high-precision measurements over a wide temperature range.
  • Low Power Consumption: The device operates with a supply current of only 210 µA, making it an energy-efficient choice for battery-powered and portable applications.
  • Multiple Input Channels: It features a multiplexed input for two differential or four single-ended input channels, offering flexibility for various signal sources.
  • Wide Supply Range: The PGA112AIDGSRG4 operates from a single 2.2 V to 5.5 V power supply, accommodating a broad range of applications.
  • Small Package: Housed in a compact 10-pin VSSOP package, it is ideal for space-constrained applications.

Applications

The PGA112AIDGSRG4's precision and versatility make it suitable for a wide array of applications, including:

  • Industrial process controls
  • Medical instrumentation
  • Portable instrumentation
  • Data acquisition systems
  • Temperature sensing
  • Pressure sensing
  • Strain gauge amplifiers

The device also features a digital filter for modulator bitstream noise reduction, enhancing the signal-to-noise ratio and improving overall performance. Its internal calibration feature allows for fine-tuning and compensation of system-level inaccuracies.

Overall, the PGA112AIDGSRG4 from Texas Instruments stands out as a reliable, high-performance solution for designers looking to enhance the precision and efficiency of their electronic systems. Its programmability, low power, and high accuracy make it an excellent choice for a multitude of precision amplification needs.

You May Also Be Interested in

Rohm Semiconductor
IC OPAMP GP 1 CIRCUIT 5SSOP
Lowest to $0.4505
Texas Instruments
IC INST AMP 1 CIRCUIT 14SOIC
Lowest to $17.2519
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $2.3139
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $0.8616
Renesas Electronics America
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $73.1168
Renesas Electronics America
IC OPAMP ZERO-DRIFT 2 CIRC 8DFN
Lowest to $7.1795
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $2.3225
Analog Devices Inc.
IC AUDIO 1 CIRCUIT 16SO
Need more? Email Us
Texas Instruments
1.2 MHZ INDUSTRY STANDARD DUAL-C
Lowest to $0.1202

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7518 $61.3130
70+ $1.6410 $114.8700
110+ $1.5856 $174.4160
155+ $1.4747 $228.5785
200+ $1.4193 $283.8600
250+ $1.3638 $340.9500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,290 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess