EN
  • EN
  • DE

PGA302EPWR

Part No PGA302EPWR
Manufacturer Texas Instruments
Catalog Interface - Sensor and Detector Interfaces
Description PRESSURE SENSOR SIGNAL CONDITION
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Type Signal Conditioner
Input Type Logic
Output Type Voltage
Current - Supply 6.5 mA
Temperature Range - Operating -40°C ~ 150°C (TA)
Mounting Type Surface Mount
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number PGA302
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1366652-PGA302EPWR
Ultra Librarian 3D Model Ultra Librarian PGA302EPWR CAD Model

Description

Product Overview: PGA302EPWR from Texas Instruments

The PGA302EPWR is a sophisticated sensor signal conditioner integrated circuit (IC) from Texas Instruments (TI), designed to provide precision amplification and digitization of differential sensor signals. Engineered for a wide range of applications, this device is particularly suited for automotive and industrial pressure sensors, as well as for other transducer-based measurement systems.

At the heart of the PGA302EPWR lies its programmable gain amplifier (PGA), which can be adjusted to accommodate various sensor outputs, ensuring optimal signal scaling for A/D conversion. This feature allows the device to maintain excellent accuracy across different sensor sensitivities and output ranges. The integrated 16-bit analog-to-digital converter (ADC) then precisely digitizes the conditioned sensor signal, providing a high-resolution digital output.

The PGA302EPWR stands out with its built-in temperature sensor that allows for temperature compensation, a crucial factor in maintaining accuracy over a broad temperature range. This makes the PGA302EPWR highly reliable in environments where temperature fluctuations are common.

This IC also offers various diagnostic features that ensure the integrity of the sensor system. These include sensor open-circuit and short-circuit detection, as well as under-voltage and over-temperature monitoring, safeguarding the system against common fault conditions.

The PGA302EPWR is housed in a compact 14-pin TSSOP (Thin Shrink Small Outline Package), offering a space-saving solution for tight PCB (Printed Circuit Board) layouts. Its small footprint does not compromise its performance or functionality, making it an excellent choice for space-constrained applications.

For ease of integration, TI provides a comprehensive set of support tools, including development kits and software, which streamline the design-in process, reducing time-to-market for products incorporating the PGA302EPWR. The device's interface is designed to be user-friendly, supporting both SPI (Serial Peripheral Interface) and I2C communication protocols, which allows for flexibility in system design and ensures compatibility with a wide range of microcontrollers.

In summary, the PGA302EPWR from Texas Instruments is a versatile and reliable signal conditioner IC that brings high-precision signal amplification and digitization to sensor-based systems, backed by the quality and support expected from a leading semiconductor manufacturer.

You May Also Be Interested in

Semtech Corporation
IC DAS ZOOM ADC 1-INP SPI 16MLPQ
Need more? Email Us
Microchip Technology
IC SENSOR HUB LPC 84TFBGA
Need more? Email Us
Analog Devices Inc.
IC SENSOR INTERFACE VARI 10MSOP
Lowest to $13.6363
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
Microchip Technology
IC SENSOR FUSION MOVEA 84TFBGA
Need more? Email Us
Maxim Integrated
IC PRECISION SIGNAL COND 16TSSOP
Lowest to $9.3135
Maxim Integrated
IC CONV THERMOCOUPLE-DGTL 8SOIC
Need more? Email Us
Semtech Corporation
IC DAS ADC 16BIT 12-MLPD-WEP
Need more? Email Us
Semtech Corporation
IC DAS PRESS/TEMP SENS 16MLPQ
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.5846 $50.1844
34+ $2.9413 $100.0042
53+ $2.8493 $151.0129
73+ $2.7574 $201.2902
94+ $2.6655 $250.5570
126+ $2.3898 $301.1148
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,210 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess