EN
  • EN
  • DE

PGA450TPWRQ1

Part No PGA450TPWRQ1
Manufacturer Texas Instruments
Catalog Interface - Sensor and Detector Interfaces
Description ULTRASONIC-SENSOR SIGNAL CONDITIONER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel - TR
Type Signal Conditioner
Interface SPI
Operating Supply Current 15mA
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 28-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 28-TSSOP
Win Source Part Number 1237173-PGA450TPWRQ1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name PGA450-Q1
Introduction Date March 01, 2012
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian PGA450TPWRQ1 CAD Model

Description

Product Overview: Texas Instruments PGA450TPWRQ1

The PGA450TPWRQ1 is a sophisticated signal processing and transducer drive device designed by Texas Instruments specifically for ultrasonic sensing applications. This integrated circuit is part of TI's automotive product line, optimized for use in systems such as parking assistance, object detection, and distance measurement in a variety of vehicles.

Key Features

  • Integrated Analog Front End (AFE): The device includes a complete AFE for ultrasonic transducer signal processing, providing a robust and efficient solution for signal capture and analysis.
  • Digital Signal Processor (DSP): Equipped with a programmable TMS320 digital signal processor, the PGA450TPWRQ1 offers excellent processing capabilities for complex algorithms and real-time data handling.
  • Transducer Drive Circuit: It features a built-in transducer drive circuit with a high-voltage pulser and waveform-shaping capabilities, enabling precise control over ultrasonic pulses.
  • Temperature Compensated: The device is designed to perform reliably across a wide temperature range, making it suitable for the harsh environments encountered in automotive applications.
  • Communication Interface: It supports UART and one-wire interfaces for communication with microcontrollers or other external devices, providing flexibility in system design.

Applications

The PGA450TPWRQ1 is ideal for a range of ultrasonic measurement applications, including but not limited to:

  • Parking assistance systems
  • Blind spot detection
  • Object proximity alerts
  • Level sensing for fluids

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the PGA450TPWRQ1 is no exception. It is designed to meet the stringent requirements of the automotive industry, including extended temperature operation and long-term reliability. The device is AEC-Q100 qualified, ensuring it meets the automotive industry's standard for electronic components.

Package and Availability

The PGA450TPWRQ1 is available in a 28-pin TSSOP package, providing a compact footprint for space-constrained applications. It is also RoHS compliant and lead-free, catering to environmentally conscious manufacturing and design practices.

You May Also Be Interested in

Microchip Technology
IC SENSOR FUSION MOVEA 84TFBGA
Need more? Email Us
Semtech Corporation
IC DAS ZOOM ADC 3INP SPI 16MLPQ
Need more? Email Us
Semtech Corporation
IC DAS PRESS/TEMP SENS 16MLPQ
Need more? Email Us
Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us
Maxim Integrated
IC PRECISION SIGNAL COND 16TSSOP
Lowest to $9.3135
ScioSense
Sensor Interface Ultrasonic flow converter with CPU in QFN40
Need more? Email Us
Melexis Technologies NV
Sensor Interface Automotive small sensor interface
Need more? Email Us
Microchip Technology
IC SENSOR HUB LPC 84TFBGA
Need more? Email Us
Analog Devices Inc.
IC SENSOR INTERFACE VARI 10MSOP
Lowest to $13.6363

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.1184 $54.7104
14+ $7.4818 $104.7452
21+ $7.2480 $152.2080
29+ $7.0142 $203.4118
37+ $6.7804 $250.8748
50+ $6.0790 $303.9500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,579 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess