EN
  • EN
  • DE

PLL1708

Part No PLL1708
Manufacturer Texas Instruments
Description 3.3-V DUAL PLL MULTICLOCK GENERATOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1238699-PLL1708
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PLL1708 CAD Model

Description

The PLL1708 is a state-of-the-art, high-performance clock synthesizer from Texas Instruments, designed to meet the rigorous demands of complex digital systems. This versatile integrated circuit (IC) is ideal for applications that require low-jitter, high-quality clock generation and distribution.

Key Features

  • High Precision: The PLL1708 offers a highly precise Phase-Locked Loop (PLL) for clock generation, providing stable and accurate clock signals for your digital applications.
  • Low Jitter: Engineered to deliver low phase noise and jitter, the PLL1708 ensures reliable performance for sensitive systems such as high-speed data converters, digital signal processors (DSPs), and other critical digital interfaces.
  • Multiple Outputs: With multiple clock outputs, the PLL1708 can drive several devices simultaneously, simplifying design and reducing the need for additional clocking components.
  • Flexible Voltage Operation: The device operates over a wide range of supply voltages, making it compatible with various logic levels and systems.
  • Programmable: Users can program the PLL1708 through a serial or parallel interface, offering flexibility in configuring the device for specific applications.

Applications

  • Telecommunications
  • Networking Equipment
  • Wireless Infrastructure
  • Test and Measurement Systems
  • High-speed Data Acquisition
  • Audio and Video Broadcasting Equipment

The PLL1708 is a critical component for designers looking to achieve high system performance with reliable clock signals. Its robust feature set ensures that it can be integrated into a wide array of products, from consumer electronics to industrial systems. With Texas Instruments' commitment to quality and long-term support, the PLL1708 represents a smart choice for your clock generation needs.

For detailed technical specifications, application notes, and support resources, please refer to the official Texas Instruments datasheet and product resources for the PLL1708.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess