Product PQ24192 is a high-performance integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a leading global semiconductor company based in Dallas, Texas.
- Design: Primarily designed for power management applications.
- Application: Can be used in a wide range of devices and systems such as computers, servers, telecom systems, and industrial equipment.
- Benefits: Particularly beneficial in systems that require high efficiency, compact size, and excellent thermal performance.
- Input Voltage Range: Features a wide input voltage range.
- Switching Frequency: Has a high switching frequency, which means it can handle fast-changing loads efficiently.
- Protection Features: Comes with a host of protection features like over-voltage, under-voltage, and over-temperature protection.
- Power Density: Can deliver high power output while maintaining a small footprint.
- Integration: Designed for easy integration, with a simple pin configuration and a compact package that can fit into various board layouts.
- Robustness and Reliability: Built to withstand harsh conditions and rigorous use.