EN
  • EN
  • DE

PT4242C

Part No PT4242C
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 3.3V 10W / Isolated Module DC DC Converter 1 Output 3.3V 3A 18V - 36V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - DC DC Converters
Mfr Texas Instruments
Series Excalibur™ PT4240 (10W)
Package Tray
Product Status Obsolete
Type Isolated Module
Number of Outputs 1
Voltage - Input (Min) 18V
Voltage - Input (Max) 36V
Voltage - Output 1 3.3V
Current - Output (Max) 3A
Power (Watts) 10 W
Voltage - Isolation 1.5 kV
Applications ITE (Commercial)
Features Remote On/Off, OCP, SCP, UVLO
Temperature Range - Operating -40°C ~ 85°C
Efficiency 80%
Mounting Type Surface Mount
Package / Case 10-SMD Module
Size / Dimension 2.00" L x 1.19" W x 0.31" H (50.8mm x 30.2mm x 7.9mm)
Base Product Number PT4242
Standard Package 15 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Win Source Part Number 930946-PT4242C
Ultra Librarian 3D Model Ultra Librarian PT4242C CAD Model

Description

The Texas Instruments PT4242C is a highly efficient, isolated DC-DC converter module, designed to provide a reliable power solution for a wide range of applications. This compact power module is part of Texas Instruments' PT series, renowned for their quality and performance in power management solutions.

Key Features

  • Input Voltage Range: The PT4242C operates over a broad input voltage range, making it versatile for various input sources.
  • Output Voltage: This module provides a precisely regulated output voltage, ensuring stable and consistent power delivery to your critical components.
  • Isolation: With its built-in isolation feature, the PT4242C protects sensitive electronic circuits from high voltage transients, enhancing system reliability and safety.
  • Efficiency: Designed with energy efficiency in mind, the PT4242C features a high-efficiency conversion rate, minimizing energy loss and heat generation.
  • Compact Size: Its small footprint makes it an excellent choice for space-constrained applications without compromising power or efficiency.
  • Thermal Management: The module includes advanced thermal management capabilities, ensuring stable operation even under varying load conditions and temperatures.

Applications

The PT4242C is suitable for a diverse set of applications, including but not limited to:

  • Telecommunications equipment
  • Industrial systems
  • Networking hardware
  • Embedded systems
  • Data acquisition devices

Quality and Support

Texas Instruments is committed to delivering high-quality products. The PT4242C is backed by Texas Instruments' rigorous testing and reliability standards. Additionally, customers can access comprehensive technical support and documentation, ensuring a smooth integration of the PT4242C into their projects.

For detailed specifications, application notes, and support resources, please visit the Texas Instruments website.

You May Also Be Interested in

XLSemi
180kHz Step-down type Adjustable 1.25V~38V 2.5A SOIC-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4366
AIMTEC
AC DC Configurable Power Supply Modules
Lowest to $2.9105
ZTE Corporation
DC DC Converter 1 Output 0.8V~5.2V 3A 6.3V~14V Input
Lowest to $3.2015
P-DUKE Technology, Inc.
External/Internal Power Supply Accessories RoHS
Lowest to $34.9254
Silergy Corp
1.2MHz Step-down type Adjustable 800mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642
SCT
1.2MHz Step-down type Adjustable 600mA TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2183
Infineon Technologies
500kHz Step-down type SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.6195
SG Micro Corp
Step-down type Adjustable 2A 500mV~4V TDFN-8AL(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.6418 $71.6418
2+ $69.4030 $138.8060
3+ $67.1642 $201.4926
4+ $64.9254 $259.7016
6+ $58.2090 $349.2540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess